1 NPT Plugs, Stoppers, and Inserts
from Arizona Sealing Devices, Inc.
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. [See More]
- NPT Thread: 1" NPT
- Features: Threaded
- Shape / Application: Round
- Material: Aluminum
from Caplugs
FP Series finishing plugs are designed for square tubing. These plugs are sized for different gauges, their shoulders fit flush with tubing sides and keep dirt and moisture out of sensitive areas. Protect against sharp tube edges. Provide clean finish on completed products. Material: Low-Density... [See More]
- NPT Thread: 1" NPT
- Material: Polyethylene (PE)
from Keystone Electronics Corp.
Part Number: 8613. Hole Diameter: 1.000 [25.4]. Material: Nylon 6/6 V-2. Style: Vented. Nylon Vent Plug for 1" [35.4] Dia Hole [See More]
- NPT Thread: 1" NPT
- Material: Nylon; Nylon 6/6 V-2
from Shenzhen Milvent Technology Co., Limited
M6x1.0 Metal Vent Plug, Venting Screw, Breather Vent Plug, Waterproof Metal Vents. Breather Plug. Thread: M6x1.0 metal Vent Plug. Part no.: MIV-06MB(black color). Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure... [See More]
- NPT Thread: 1" NPT; M6x1.0
- Features: Threaded
- Shape / Application: Screw Cap or Plug
- Material: Brass In Nickel Plate
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Natural). General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal [See More]
- NPT Thread: 1" NPT; 1
- Overall Length: 0.4724
- Features: Threaded; Flange
- Material: Polyethylene (PE)
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with NPT connectors – you are ready to test!. Comes with STAUFF Test 20 connector. [See More]
- NPT Thread: 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
from Arizona Sealing Devices, Inc.
Features: Threaded plug with a serrated grip (used for a variety of applications). Can be applied or removed by hand, hex wrench or screwdriver [See More]
- NPT Thread: 1" NPT
- Features: Threaded
- Shape / Application: Round
- Material: Polyethylene (PE)
from Caplugs
The P Series plugs are available in six different styles for tapered and straight threads. Designed to keep out moisture, dirt and other contaminants in pipe fittings. Material: High-density polyethylene. Standard Color: Red [See More]
- NPT Thread: 1" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from Keystone Electronics Corp.
Part Number: 8607. Color: Black. For Panel Thickness: .032 [.8] -.125 [3.2]. Hole Diameter: 1.000 [25.4]. Material: Nylon [See More]
- NPT Thread: 1" NPT
- Material: Nylon; Nylon
from Shenzhen Milvent Technology Co., Limited
M10x1.0 Plastic Vent Plug Breather Air Vent, Waterproof Plugs, Screw-In Vents, Pressure Release Element. Main advantages of Milvent vents: 1, Balance Pressure on the device;. 2, protects the components inside from water, dust and other liquid;. 3, Diffuse water vapor or harmful battery gas inside of... [See More]
- NPT Thread: 1" NPT; M10x1.0
- Material: PA6
- Shape / Application: Screw Cap or Plug
from MOCAP LLC
Material: PP (Polypropylene). Stocked Material: PP (Red). Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling [See More]
- NPT Thread: 1" NPT; 1 - 11-1/2
- Overall Length: 0.7402
- Features: Threaded
- Material: Polypropylene (PP)
from Arizona Sealing Devices, Inc.
Features: Can be applied or removed by hand, hex wrench or screwdriver. The FP series plugs will fit NS and NF Class 1-2-3 standard threads. Optional O-ring gives this part a watertight seal for superior leakage protection [See More]
- NPT Thread: 1" NPT
- Features: Threaded
- Shape / Application: Round
- Material: Polypropylene (PP)
from Caplugs
Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal. Designed for UN/UNS threads. Flanged... [See More]
- NPT Thread: 3/4" NPT; 1" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from Keystone Electronics Corp.
Part Number: 7607. Finish/Plating: Nickel Plate. Hole Diameter: 1.000 [25.4]. Material: Steel. Type: Hole Plug [See More]
- NPT Thread: 1" NPT
- Material: Steel - Stainless; Steel
- Shape / Application: Round
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and... [See More]
- NPT Thread: 1" NPT; M12x1.0
- Material: Plastic
from MOCAP LLC
Material: High-Temp Vinyl (Black). Flexible Yet Durable - Won't Split, Tear or Shred. Wide Flange for Easy Removal [See More]
- NPT Thread: 1" NPT; 1
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Flange
from Caplugs
ADP Series threaded aluminum plugs offer a dimpled nose section to form a low-pressure seal with tube ends. Optional Gaskets: Neoprene, Butyl, Buna N Rubber. Specs: MIL-C-5501/2, NAS-842. Material: 3003-0 Aluminum Alloy. Standard Color: Silver [See More]
- NPT Thread: 1" NPT; 1 5/16-12
- Material: Aluminum
- Features: Threaded
from Shenzhen Milvent Technology Co., Limited
Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life. · Prevent condensation. · Block contaminants like dust, dirt and... [See More]
- NPT Thread: 1" NPT; M12x1.0-5
- Material: Plastic
- Shape / Application: Screw Cap or Plug
from MOCAP LLC
Material: Paper (Brown). Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- NPT Thread: 1" NPT; 1
- Overall Length: 0.7598
- BSP Thread: G7/8, G1
- Material: Paper
from Polymer Molding, Inc.
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]
- NPT Thread: 1" NPT
- Features: Threaded; Tapered; Flange; Pull Tab
- Shape / Application: Round
- Diameter: 1.22
from Reid Supply
We stock a selection of accessories for our line of fluid level indicators. Parts include breather caps, plugs, viewports, and oil level indicators. . Polyamide Based Technopolymer Fluid Level Indicator Cap is 1.500 in wide with a transparent window to view liquid levels. [See More]
- NPT Thread: 1" NPT
- Width: 1.5
- Features: Threaded
- Overall Length: 0.8000
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- NPT Thread: 1/8" NPT; 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 1/16 NPT
- Features: Tapered
- Shape / Application: Round
- Diameter: 0.4400 to 2
from Daemar Inc.
These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange [See More]
- NPT Thread: 1" NPT
from Oil-Rite Corp.
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent... [See More]
- NPT Thread: 1" NPT
- Material: Steel
- Features: Threaded; Vented
from Polymer Molding, Inc.
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All... [See More]
- NPT Thread: 1" NPT
- Features: Threaded; Tapered; Flange; Pull Tab
- Shape / Application: Round
- Diameter: 1.12
from Reid Supply
We stock a selection of accessories for our line of fluid level indicators. Parts include breather caps, plugs, viewports, and oil level indicators. . Polyamide Based Technopolymer Fluid Level Indicator Cap is 1.500 in wide with a transparent window to view liquid levels. [See More]
- NPT Thread: 1" NPT
- Width: 1.5
- Features: Threaded
- Overall Length: 0.8000
from Daemar Inc.
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs:... [See More]
- NPT Thread: 1" NPT
- Features: Threaded
from Polymer Molding, Inc.
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]
- NPT Thread: 1" NPT
- Features: Threaded; Tapered; Flange
- Shape / Application: Round
- Diameter: 1.1