Type 5 Terminal and Junction Boxes
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 2.95
- Length: 2.95
- Depth: 1.65
from DigiKey
Box Metal, Steel Gray Cover Included 4.000" L x 4.000" W (101.60mm x 101.60mm) X 3.000" (76.20mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 3
from Takachi Electronics Enclosure Co., Ltd.
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
- Width: 2.25 to 12.17
- Length: 1.02 to 1.22
- Depth: 3.75 to 4.93
from RS Components, Ltd.
Halogen-free, polypropylene connection boxes. For use when mounting on wood or other flammable materials. Mounted offset nipple. Connection cross section of 1.5 â 10 mm ². Insertion positions suitable for metric attachment accessories. Protection rating IP55. Suitable for... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.35
- Length: 3.35
- Depth: 1.65
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.35
- Length: 3.35
- Depth: 1.65
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 4.000" L x 4.000" W (101.60mm x 101.60mm) X 4.000" (101.60mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 4
from RS Components, Ltd.
Halogen-free, polypropylene connection boxes. For use when mounting on wood or other flammable materials. Mounted offset nipple. Connection cross section of 1.5 â 10 mm ². Insertion positions suitable for metric attachment accessories. Protection rating IP55. Suitable for... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4.45
- Length: 4.45
- Depth: 2.28
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.54
- Length: 3.54
- Depth: 1.77
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 12.000" L x 10.000" W (304.80mm x 254.00mm) X 5.000" (127.00mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 10
- Length: 12
- Depth: 5
from RS Components, Ltd.
Halogen-free, polypropylene connection boxes. For use when mounting on wood or other flammable materials. Mounted offset nipple. Connection cross section of 1.5 â 10 mm ². Insertion positions suitable for metric attachment accessories. Protection rating IP55. Suitable for... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 2.95
- Length: 2.95
- Depth: 1.65
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4.45
- Length: 4.45
- Depth: 2.28
from DigiKey
Box Metal, Steel Gray Cover Included 4.000" L x 4.000" W (101.60mm x 101.60mm) X 3.000" (76.20mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 3
from RS Components, Ltd.
Halogen-free, polypropylene connection boxes. For use when mounting on wood or other flammable materials. Mounted offset nipple. Connection cross section of 1.5 â 10 mm ². Insertion positions suitable for metric attachment accessories. Protection rating IP55. Suitable for... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.54
- Length: 3.54
- Depth: 1.77
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4.69
- Length: 6.46
- Depth: 3.03
from DigiKey
Box Metal, Steel Gray Cover Included 6.000" L x 6.000" W (152.40mm x 152.40mm) X 4.000" (101.60mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 6
- Length: 6
- Depth: 4
from RS Components, Ltd.
WK Series connection boxes can accommodate wiring cross sections of 2.5 mm ² â 25 mm ². The cases are made from halogen-free duroplast and filament-tested up to 960 °C. Extremely resistant to chemicals, oil and grease. Corrosion-proof cover screws. Temperature range... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.15
- Length: 3.15
- Depth: 1.5
from Altech Corp.
Economy junction box, Polypropylene, Gray, with entry spouts [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 5.87
- Length: 7.83
- Depth: 2.76
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 24.000" L x 12.000" W (609.60mm x 304.80mm) X 6.000" (152.40mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 12
- Length: 24
- Depth: 6
from RS Components, Ltd.
The KS series from Rittal are fully insulated polyester wall mounted enclosures. They have multiple mounting levels in the enclosure to allow various mounting plate depths. The KS enclosure has press-fitted C sections at the sides for variable mounting plate depth adjustment. â ¢... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 15.75
- Length: 15.75
- Depth: 7.87
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 8.000" (203.20mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 16
- Length: 20
- Depth: 8
from RS Components, Ltd.
These boxes have openings for cable feed plates. The cover has a special seal moulded in-situ. Cable feed plates, available to order separately, are made of sheet steel complete with seals. Depending on the size of the box, the number of cable feed plates may vary from 2 to 8 items. These boxes can... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 7.87
- Length: 19.69
- Depth: 4.72
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 16.000" L x 12.000" W (406.40mm x 304.80mm) X 7.000" (177.80mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 12
- Length: 16
- Depth: 7
from RS Components, Ltd.
Junction boxes with terminals for facilitating wire connection. Ideal for lighting circuits and sockets. For single-phase applications. Clip-on lid. Length = 80mm. Width = 45mm. Height = 80mm. Dimensions L x W x H = 80 x 45 x 80mm. IP Rating = IP55. Colour = Grey. Current Rating = 15A. Series =... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 1.77
- Length: 3.15
- Depth: 3.15
from DigiKey
Box Metal, Steel Gray Cover Included 3.500" L x 3.250" W (88.90mm x 82.55mm) X 2.750" (69.85mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from RS Components, Ltd.
The AE series wall box from Rittal has a strong unibody construction which has been dipcoat-primed and powder coated in a textured light grey finish for added corrosion protection. The door is interchangeable allowing it to be mounted on either side of the enclosure and is fitted with 2 cam locks... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 11.750" L x 8.500" W (298.45mm x 215.90mm) X 3.000" (76.20mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 8.5
- Length: 11.75
- Depth: 3
from RS Components, Ltd.
The AE series wall box from Rittal has a strong unibody construction which has been dipcoat-primed and powder coated in a textured light grey finish for added corrosion protection. The door is interchangeable allowing it to be mounted on either side of the enclosure and is fitted with 2 cam locks... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 29.92
- Depth: 11.81
from DigiKey
Box Metal, Steel Gray Cover Included 3.500" L x 3.250" W (88.90mm x 82.55mm) X 2.750" (69.85mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from RS Components, Ltd.
The AE series wall box from Rittal has a strong unibody construction which has been dipcoat-primed and powder coated in a textured light grey finish for added corrosion protection. The door is interchangeable allowing it to be mounted on either side of the enclosure and is fitted with 2 cam locks... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 47.24
- Depth: 11.81
from DigiKey
Box Metal, Steel Gray Cover Included 4.000" L x 4.000" W (101.60mm x 101.60mm) X 4.750" (120.65mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 4.75
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 23.62
- Length: 31.5
- Depth: 15.75
from DigiKey
Box Metal, Steel Gray Cover Included 4.000" L x 4.000" W (101.60mm x 101.60mm) X 4.750" (120.65mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 4.75
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 23.62
- Length: 39.37
- Depth: 15.75
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 10.000" L x 4.000" W (254.00mm x 101.60mm) X 4.750" (120.65mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 10
- Depth: 4.75
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 23.62
- Length: 47.24
- Depth: 11.81
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 10.750" W (355.60mm x 273.05mm) X 4.750" (120.65mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 10.75
- Length: 14
- Depth: 4.75
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 23.62
- Length: 47.24
- Depth: 15.75
from DigiKey
Box Metal, Steel Gray Hinged Door, Lid 21.380" L x 20.000" W (543.05mm x 508.00mm) X 10.000" (254.00mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 20
- Length: 21.38
- Depth: 10
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 11.81
- Length: 39.37
- Depth: 11.81
from DigiKey
Console Metal, Steel Gray Cover Included, Slanted Top 3.500" L x 3.250" W (88.90mm x 82.55mm) X 4.880" (123.95mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.25
- Length: 3.5
- Depth: 4.88
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 31.5
- Length: 39.37
- Depth: 15.75
from DigiKey
Box Metal, Aluminum Unpainted Cover Included 4.409" L x 2.362" W (112.00mm x 60.00mm) X 1.220" (31.00mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 2.36
- Length: 4.41
- Depth: 1.22
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 31.5
- Length: 47.24
- Depth: 11.81
from DigiKey
Stomp Box Metal, Aluminum Unpainted Cover Included 4.724" L x 3.720" W (120.00mm x 94.50mm) X 1.339" (34.01mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.72
- Length: 4.72
- Depth: 1.34
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from DigiKey
Stomp Box Metal, Aluminum Unpainted Cover Included 4.409" L x 2.402" W (111.99mm x 61.01mm) X 1.220" (30.99mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 2.4
- Length: 4.41
- Depth: 1.22
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 47.24
- Depth: 11.81
from DigiKey
Box Metal, Aluminum Unpainted Cover Included 3.642" L x 1.516" W (92.51mm x 38.51mm) X 1.220" (30.99mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 1.52
- Length: 3.64
- Depth: 1.22
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 47.24
- Depth: 15.75
from DigiKey
Box Metal, Aluminum Unpainted Cover Included 7.559" L x 4.370" W (192.00mm x 111.00mm) X 2.441" (62.00mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4.37
- Length: 7.56
- Depth: 2.44
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 55.12
- Depth: 11.81
from DigiKey
Box Plastic, ABS Gray Cover Included 5.891" L x 3.150" W (149.63mm x 80.01mm) X 2.028" (51.51mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.15
- Length: 5.89
- Depth: 2.03
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 39.37
- Length: 55.12
- Depth: 15.75
from DigiKey
Box Plastic, ABS Black Cover Included 4.744" L x 3.681" W (120.50mm x 93.50mm) X 1.335" (33.91mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.68
- Length: 4.74
- Depth: 1.33
from RS Components, Ltd.
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from DigiKey
Box Plastic, ABS Black Cover Included 7.480" L x 4.331" W (189.99mm x 110.01mm) X 2.386" (60.60mm) [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4.33
- Length: 7.48
- Depth: 2.39
from RS Components, Ltd.
The WKE junction box from Spelsberg is designed for industrial and emergency systems and provides up to 90 min of fire protection. Orange halogen-free Duroplastic enclosure. High temperature-proof ceramic terminals. Flexible cable entries. External mounting brackets for quick installation. Optional... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
- Width: 3.94
- Length: 3.94
- Depth: 1.97
from Ralston Metal Products Limited
Application. Ralston ’s PB37-BC series enclosures are designed to provide protection against dust, dirt, and oil. PB37-BC are also designed to provide extra depth, which may be required in some applications. Construction. All PB37-BC enclosures are made from 14 ga. hot rolled steel and have... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 4
- Length: 4
- Depth: 4.75
from Allied Electronics, Inc.
ENCLOSURE, NEMA 12, 2 DOOR WALLMOUNT, CONTINUOUS HINGE, 30 X 42 X 10 [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- NEMA Rating: Type 12
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 4
from Ralston Metal Products Limited
Application. Ralston ’s PB35-BC series enclosures are designed to provide protection against dust, dirt and oil. Construction. All PB35-BC enclosures are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding... [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Allied Electronics, Inc.
ENCLOSURE, NEMA12 & 2, 24X42X10 [See More]
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- NEMA Rating: Type 12
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 4