Type 6P Pushbutton Enclosures
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Stahlin Enclosures
Seven pushbutton layouts are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. External mounting feet available [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 3-13/16 INCH. 6-5/8 INCH. 3-7/8 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. PANEL MOUNTING. NEMA 1/3R/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 1-ROW VERTICAL DEVICE HOLE LOCATION. 0.875 INCH DIA DEVICE... [See More]
- NEMA Rating: Type 1; Type 3R; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.62
- Depth: 3.88
from Stahlin Enclosures
Seven pushbutton arrangements are available 1-7 holes. Lift off cover design. Recessed captive stainless steel screws. Notched key hole design. Metal grounding strap furnished. Sleek unobstructed sidewall design [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 3.81
- Length: 6.63
- Depth: 3.89
from Plasti-Bond/Perma-Cote/Korkap
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL. GLACIER GRAY COLOR. 7.52 INCH. 7.52 INCH. 4.72 INCH. UL 50, CUL 50, CSA 22.2 APPROVAL. INTEGRAL FLANGE MOUNTING. NEMA 1/3/4X/6P/12 ENCLOSURE. INDOOR/OUTDOOR SERVICE TYPE. 2-ROW VERTICAL DEVICE HOLE LOCATION. 1.21 INCH DIA... [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 7.52
- Length: 7.52
- Depth: 4.72
from Stahlin Enclosures
7 pushbutton arrangements are available 4-25 holes. Lift off cover design. Stainless steel beaded cover retention chain. Notched keyhole design. Metal grounding strap furnished. 22 mm holes also available as modification [See More]
- NEMA Rating: Type 1; Type 3; Type 4X; Type 6P; Type 12
- Width: 7.5
- Length: 7.5
- Depth: 4.75