Ceramic Balls Balls and Sphere Shapes
from 3M Advanced Materials Division
3M ™ Ceramic Microspheres for Paints and Coatings. Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M ™ Ceramic Microspheres enhance durability and performance in a wide variety of... [See More]
- Ball Type: Ceramic; Magnesite
- Features: Hollow or Through Hole
- Applications: Painting, Architectural Coating
from CoorsTek
Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]
- Ball Type: Ceramic; Alumina; Zirconia
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Applications: Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
from Saint-Gobain NorPro
Denstone 2000 support media is the product of choice for maximizing performance. Denstone 2000 balls, developed specifically for hydrocracking applications, is a patented formulation coupled with state of the art manufacturing techniques. High crush strength and an engineered microstructure enables... [See More]
- Ball Type: Ceramic; Alumina; Al Silicate
- Applications: Refining, Petrochemical, Gas Processing
- Diameter: 0.1181 to 1.97
from Swiss Jewel Company
Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]
- Ball Type: Ceramic; Alumina; Silicon Nitride; Zirconia
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
- Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
from Boca Bearings Company
Balls [See More]
- Ball Type: Ceramic; Metal; Alumina; Aluminum; Ceramic Alumina Oxide Al2O3 Series Balls
- Diameter: 0.0315
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Ball Type: Ceramic; Alumina
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter: 0.0787 to 2
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Carbide (SiC) possesses qualities that are strikingly comparable to diamond: it is one of the lightest, hardest, and strongest technical ceramic materials, with remarkable thermal conductivity, acid resistance, and low thermal expansion. Because of its superior erosion and abrasion... [See More]
- Ball Type: Ceramic
from CoorsTek
Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Dental Drills
- Diameter: 0.0200 to 2
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Saint-Gobain NorPro
Denstone ® 57 support media are the most widely used support media in the world. With their unparalleled consistency and reliability, Denstone 57 support balls remain the industry standard. Clean Fuels: A New Standard. When every component is critical, why entrust your process to a low-quality... [See More]
- Ball Type: Ceramic; Al Silicate
- Applications: Refineries, Petrochemical Plants
- Diameter: 0.1181 to 1.97
from Swiss Jewel Company
We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]
- Ball Type: Ceramic; Sapphire
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
- Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
from Boca Bearings Company
Balls [See More]
- Ball Type: Ceramic; Metal; Alumina; Aluminum; Ceramic Alumina Oxide Al2O3 Series Balls
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Ball Type: Ceramic; Silicon Carbide
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Diameter: 0.0315 to 1
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) is the most adaptable technical ceramic material in terms of mechanical, thermal, and electrical properties. It is a high-performance technical ceramic that is highly strong and resistant to thermal shock and impact. It outperforms most metals at high temperatures and has an... [See More]
- Ball Type: Ceramic
- Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
from Saint-Gobain NorPro
Denstone ® deltaP ® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results. [See More]
- Ball Type: Ceramic; Alumina
- Applications: Petrochemical Refining, Desiccant Dryer
- Diameter: 0.1181 to 0.7480
- Features: Hollow or Through Hole
from Swiss Jewel Company
Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]
- Ball Type: Ceramic; Sapphire
- Applications: Valve
- Diameter: 0.1250
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
from Boca Bearings Company
Balls [See More]
- Ball Type: Ceramic; Metal; Ceramic HIP C-HIP Series Balls
- Diameter: 0.0625
from BNB INT. Co., Ltd.
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
- Diameter: 0.0197 to 2
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]
- Ball Type: Ceramic
- Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
- Diameter: 0.0031 to 1.97
from Saint-Gobain NorPro
MacroTrap ® Guard Bed Media Protects Your Catalyst. Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap ® guard bed media protects your precious catalyst investment by... [See More]
- Ball Type: Ceramic; Al Silicate
- Applications: Refining, Natural Gas, Hydrocracking
- Diameter: 0.1969 to 0.5118
- Features: Hollow or Through Hole
from Boca Bearings Company
Balls [See More]
- Ball Type: Ceramic; Metal; Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls
- Diameter: 0.0197
from BNB INT. Co., Ltd.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]
- Ball Type: Ceramic; Zirconia
- Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
- Diameter: 0.0315 to 1
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Saint-Gobain NorPro
Excellent pressure drop prevention enhances reactor performance. Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst productivity. [See More]
- Ball Type: Ceramic; Al Silicate
from Boca Bearings Company
Balls [See More]
- Ball Type: Ceramic; Metal; Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
- Diameter: 0.0315