Thread Grinder Grinders and Grinding Machines
from Weldon Solutions
Ultimate Versatility. The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders... [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 800
from Weldon Solutions
Compact Precision. The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory... [See More]
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8800
from Weldon Solutions
1 Meter Capacity OD Grinder. The Weldon Altaira CNC cylindrical grinder is designed to satisfy processing of large, work parts up to 1 meter (40") in length. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic grinding applications. [See More]
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding; Surface
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8500
from Weldon Solutions
The Answer to Small Punch Grinding. The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance between... [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8800
from Weldon Solutions
Single or Dual Spindle ID Grinding. The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the... [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 30000
from Weldon Solutions
Large Capacity OD Grinder. The Weldon Solaris CNC cylindrical grinder is designed to satisfy processing of large, heavy work parts. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic grinding applications. [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8500
from Weldon Solutions
Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis package provides non-round (cam) grinding capability. [See More]
- Type: Grinder; Cam shaft or crankshaft grinder; Thread Grinding; Surface; Universal (ID/OD)
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: 100 to 2000
from Weldon Solutions
Versatile OD Grinding. The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the extremely stiff shear damping base design used in Weldon's GOLD models. Each Midas... [See More]
- Type: Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
- Applications / Materials Abraded: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
- Mounting: Floor / Machine Tool
- Rotary Speed: ? to 8500