Operator Console Control Panels
from Rotork plc
The Local Hand Station is an actuator control panel. It provides a fully enclosed control panel which can control actuators and other field devices in hazardous or inaccessible locations. It is certified for use in ATEX and IECEx hazardous areas, so it is flexible and reliable. This actuator control... [See More]
- Panel Type: Operator Console
- Current: 1
- Panel Operation: Electrical
- Voltage: 300
from ifm electronic gmbh
Robust keypad with knob with integrated 4-way pushbutton and push function for mobile machines. 6 RGB backlit function keys. All backlights can be controlled separately in any colour. High-performance CAN interface for various communication tasks. Simple integration into existing applications [See More]
- Panel Type: Operator Console
- Width: 3.39
- Length: 5.35
- Current: 0.4000
from TNA Solutions Pty. Ltd.
A supplier of all major brands of PLC, drive systems (VSD ’s), SCADA packages, IT hardware and industrial control products. Our vast industry experience brings you cost effective performance and trouble free operation. All control panels are designed, built and fully tested in our in-house... [See More]
- Panel Type: Operator Console
- Secondary Applications: Food Processing
- Panel Operation: Electrical
- Agency Approvals: CE Marking - Manufacturing Standards
from Aerzen USA Corp.
Innovative control system for speed-regulated and unregulated compressors and blowers I Fast and uncomplicated commissioning I Consumption-dependent activation/deactivation of compressors/energy savings of up to 30% I Additional cost savings thanks to optimised compressor running times and optimum... [See More]
- Panel Type: Operator Console
- Operator Input: Touchscreen
- Panel Operation: Electrical
- Display Type: Graphics Display Panel
from Engstler Elektronik Entwicklung GmbH
The CP0304 is a desktop keypad with 12 SB6432 switches and USB2.0 interface. With its programming API the CP0304 is ideally suited for fast and easy software integration into exisitng applications without the need for hardware development. [See More]
- Panel Type: Operator Console
- Display Type: Digital Display
- Operator Input: Buttons/Knobs
- Control Output: Serial
from Gems Sensors & Controls
NEMA-1 Enclosure - General Purpose. NEMA-4 Enclosure - Water Resistant. NEMA-4X Enclosure - Corrosion and Water Resistant. Optional Equipment - Visual Alarms, High & Low Audible/Silent Alarms, Hand-off Auto Switches. When it comes to control panels, Gems ™ Sensors & Controls can... [See More]
- Panel Type: Operator Console
- Current: 10
- Panel Operation: Electrical
- Voltage: 120
from RAFI GmbH & Co. KG
Whatever you need, RAFI tailors membrane and film keyboards to your requirements – with or without tactile feedback. You benefit from excellent tactility in designs that include snap-action contacts and extremely good LED illumination. Also available are ultra-flat designs (starting at approx. [See More]
- Panel Type: Operator Console
- Operator Input: Buttons/Knobs; Other
- Panel Operation: Electrical
from Turner Designs Hydrocarbon Instruments
Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old problem of the... [See More]
- Panel Type: Operator Console
- Display Type: Digital Display; Graphics Display Panel
- Operator Input: Buttons/Knobs
- Control Output: Analog
from LINAK U.S. Inc.
Attendant Control Mini (ACM) is a control panel able to disconnect individual handset channels from the control box. Typically used in bed applications. The ACM (Attendant Control Mini) box is attached to hospital beds and nursing home beds for use where patient positioning must be carefully... [See More]
- Panel Type: Operator Console
- Length: 4.13
- Panel Operation: Electrical
- Width: 2.56
from Prior Scientific, Inc.
Key Features: Compact design (160x125x60mm). RS232/USB communication. Manual focus knob. Compatible with most imaging platforms. Prior Scientific has introduced a new focus only control system for modern microscopes. Ideally suited to those applications involving extended focus or. Z-stacking, the... [See More]
- Panel Type: Operator Console; Focus Control
- Length: 6.5
- Panel Operation: Electrical
- Width: 4.92
from Process Sensing Technologies USA
Our PST owned brand, Status Scientific Controls have manufactured a range of high quality single and multi-channel gas detector control panels which are used throughout the world in various different industries. Single Channel Control Panels. The MCU1 is a single-channel, wall-mount, monitoring and... [See More]
- Panel Type: Operator Console
- Panel Operation: Electrical
from Interface Displays & Controls
Interface manufactures an array of custom control display units (CDUs) and industry-standard multi-function control display units (MCDUs). These products employ a full-color AMLCD along with integrated keyboard and modular electronics. The CDUs and MCDUs can be tailored to a customer's unique... [See More]
- Panel Type: Operator Console
- Length: 5.75
- Panel Operation: Electrical
- Width: 4.88
from E.C. Tool & Supply Co.
We have one of the largest inventories of drilling rig supplies in the United States. With more than $1,500,000 in rig parts and supplies in one location, we can serve your needs with a single phone call. [See More]
- Panel Type: Operator Console
from Carlisle Interconnect Technologies
CarlisleIT Backlit Switch Panels can be new, built-to-print or customized to your application. We offer a full suite of engineering services capable of supporting any of your system installation and certification requirements. Available Options: Displays (LED; AMLCD; Fluorescent). Customizable... [See More]
- Panel Type: Operator Console; Power Control
- Operator Input: Buttons/Knobs
- Panel Operation: Electrical
- Display Type: Analog display