Process Equipment Solid and Dry Film Lubricants

8 Results
Fluon® PTFE Coagulated Dispersion Polymers
from AGC Chemicals Americas, Inc.

Highly cost-effective materials, Fluon ® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other... [See More]

  • Applications: Automotive or Transportation; Compressors; Process Equipment, Tanks, Reactor or Lines; Textiles
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
Air Dry MoS2 Solid Film Lubricant -- Lubri-Bond®HT
from Everlube Products

Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT also provides a low coefficient of friction, and performs best when used in... [See More]

  • Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.04
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -300 to 750
Lubes and Torque Modifiers -- AutoLube 442
from Pavco, Inc.

AutoLube 442 - Formulated to apply a dry lubricating film to zinc coated parts, especially threaded fasteners. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines
  • Features: Anti-Seize Compound or Thread Lubricant
BPL™ Bio Penetrating Lubricant -- + Moly + Tackifier
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other; Penetrating Lubricant; Soy or High Oleic Base Stocks; Molybdenum or Metal Sulphide
  • Features: Biodegradable; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
Anti-Friction Coating -- Molykote® 3402-C
from Dupont Molykote

Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]

  • Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.06
  • Composition / Chemistry: Anti-Friction Coating
  • Use Temperature: -328 to 590
Lubes and Torque Modifiers -- AutoLube Black
from Pavco, Inc.

AutoLube Black - Formulated to be integrated into the HyProCoat 320 tank to ensure a uniform black coating and provide the required torque tension to meet or exceed automotive standards. [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines
  • Features: Anti-Seize Compound or Thread Lubricant
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Metal Working; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 0.7700
  • Composition / Chemistry: Silicone
  • Use Temperature: -40 to 109
Solid Lubricant Paste -- Molykote® 1000
from Dupont Molykote

Solid lubricant paste for bolted metal joints; contains no lead or nickel. Applications. Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In order to... [See More]

  • Applications: Process Equipment, Tanks, Reactor or Lines
  • Use Temperature: -22 to 1202
  • Specific Gravity: 1.26
  • Features: Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative