General Use Power Resistors

24 Results
Ceramic Housed Axial Terminal Power Resistor -- TUM/TUW Series
from Ohmite Manufacturing Co.

The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]

  • Category / Application: General Use; Power Applications
  • Resistance Range: 0.0100 to 150000
  • Technology / Construction: Ceramic Composition; MetalOxide; Wirewound
  • Power Rating: 3 to 15
High Voltage Cylindrical Resistors Series OGP -- OGP 13
from EBG RESISTORS LLC

EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates... [See More]

  • Category / Application: General Use; Power Applications
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Resistance Range: 100 to 5.00E8
Concentric Shaft -- Series 2020
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
  • Technology / Construction: Coiled Wire Resistor; Wirewound
  • Dielectric Strength: 750
C Series -- C1107A
from HVR Advanced Power Components, Inc.

The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators. [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Ceramic Composition
  • Resistance Range: 5 to 3500
High Power Chip Resistor -- 2512
from Thin Film Technology Corporation

Lower thermal resistance more efficiently sinks heat to the board [See More]

  • Category / Application: Chip Resistor; General Use; Power Applications
  • Resistance Range: 5 to 200
  • Technology / Construction: Thin Film (Chip)
  • Power Rating: 2 to 5
Ceramamic Case Current Sensing 2 Axial Resistor -- LVH Series
from RCD Components, Inc.

LOW VALUE PRECISION TOLERANCE & TC. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent... [See More]

  • Category / Application: Current Sensing; General Use; Power Applications
  • Resistance Range: 5.00E-4 to 200000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 2 to 20
High Voltage Cylindrical Resistors Series SGT -- SGT 26
from EBG RESISTORS LLC

EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. [See More]

  • Category / Application: General Use; Power Applications
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Resistance Range: 100000 to 2.50E8
Element/Wiper -- Series 8006
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
  • Technology / Construction: Conductive Plastic
  • Dielectric Strength: 1000
High Energy Disk Series -- W0328D
from HVR Advanced Power Components, Inc.

High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 2 to 10000
  • Technology / Construction: Ceramic Composition
  • Operating DC Voltage: 18700
Ceramic Case Current Sensing Resistor -- LVF Series
from RCD Components, Inc.

LOW VALUE LOW TOLERANCE. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and... [See More]

  • Category / Application: Current Sensing; General Use; Power Applications
  • Resistance Range: 5.00E-4 to 200000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 2 to 20
High Voltage Cylindrical Resistors SOX Series -- SOX 20
from EBG RESISTORS LLC

EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available. [See More]

  • Category / Application: General Use; Power Applications
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Resistance Range: 300 to 1.00E10
Linear - Wirewound -- Series 2010
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
  • Technology / Construction: Wirewound
  • Dielectric Strength: 750
High Energy Rod and Tube -- R1005A
from HVR Advanced Power Components, Inc.

High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 10 to 1000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 10
Ceramic Case General Power Resistor -- PW Series
from RCD Components, Inc.

GENERAL POWER. Low cost and the industry ’s broadest selection!. Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT ™ delivery program. Tolerance to ±0.05%, TCR to... [See More]

  • Category / Application: General Use; Power Applications
  • Resistance Range: 0.0500 to 1.00E6
  • Technology / Construction: Ceramic Composition
  • Power Rating: 1 to 25
High Voltage Flat Resistors Series FBX -- FBX1/2
from EBG RESISTORS LLC

These are the low cost high voltage resistors that provide high density packaging in large volume applications. [See More]

  • Category / Application: General Use; Power Applications
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Resistance Range: 200 to 2.00E9
Panel Mount - Switch Option -- Series 8005
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on... [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Panel Mount (Bushing)
  • Technology / Construction: Conductive Plastic
  • Dielectric Strength: 500
Replacement Carbon-Ceramic Tube -- T1305C
from HVR Advanced Power Components, Inc.

Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling. [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 10 to 25000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 12
Military Grade Miniature Power Wirewound Resistor -- 200 Series
from RCD Components, Inc.

Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]

  • Category / Application: General Use; Power Applications
  • Resistance Range: 0.0050 to 250000
  • Technology / Construction: Wirewound
  • Power Rating: 1 to 10
High Voltage Flat Resistors Series FPX -- FPX1/2
from EBG RESISTORS LLC

Here are the low cost power resistors that provide high density packaging in large volume applications. [See More]

  • Category / Application: General Use; Power Applications
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Resistance Range: 200 to 2.00E9
Rotary - Hollow Shaft -- Series 8001
from Betatronix LLC

Resistance Range: 0.20% to 5.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
  • Technology / Construction: Conductive Plastic
  • Dielectric Strength: 1000
TG Series Ceramic/Glass Tube -- TG1306C
from HVR Advanced Power Components, Inc.

TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 1.5 to 330
  • Technology / Construction: Ceramic Composition
  • Power Rating: 25
Military Grade Power Wirewound Resistor -- 100 Series
from RCD Components, Inc.

World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]

  • Category / Application: General Use; Power Applications
  • Resistance Range: 0.0050 to 2.00E6
  • Technology / Construction: Ceramic Composition; Wirewound
  • Power Rating: 0.5000 to 50
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]

  • Category / Application: Automotive; Aerospace; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
  • Technology / Construction: Coiled Wire Resistor; Wirewound
  • Dielectric Strength: 750
Power Surface Mount Resistor -- MPF Series
from RCD Components, Inc.

POWER SM. RCD ’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric... [See More]

  • Category / Application: General Use; Industrial; Power Applications
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Technology / Construction: MetalFilm
  • Resistance Range: 0.1000 to 1.00E7