Ceramic Composition Power Resistors
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 0.5000
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 10
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 20
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 30
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 33
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 47
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 50
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 68
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 100
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 30W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 1000
- Category / Application: Power Applications
- Power Rating: 30
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 1
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 10
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 20
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Wirewound, Ceramic
- Resistance Range: 22
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 30
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 50
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 68
- Category / Application: Power Applications
- Power Rating: 60
from RS Components, Ltd.
Auto Grade Power Resistor 60W [See More]
- Technology / Construction: Ceramic Composition; Ceramic, Wirewound
- Resistance Range: 100
- Category / Application: Power Applications
- Power Rating: 60
from RCD Components, Inc.
LOW VALUE PRECISION TOLERANCE & TC. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 5.00E-4 to 200000
- Category / Application: Current Sensing; General Use; Power Applications
- Power Rating: 2 to 20
from HVR Advanced Power Components, Inc.
The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators. [See More]
- Technology / Construction: Ceramic Composition
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Resistance Range: 5 to 3500
from EBG RESISTORS LLC
Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies. [See More]
- Technology / Construction: Ceramic Composition; MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Power Applications
- Resistance Range: 0.5000 to 100000
from Ohmite Manufacturing Co.
lsquo;Thin ’ Stackohm ®. Vitreous Enamel Power. When limited space is a consideration, choose Ohmite ’s “thin ” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 1 to 30000
- Category / Application: Power Applications
- Power Rating: 10 to 55
from RCD Components, Inc.
VERTICAL MOUNT POWER RESISTORS. Significant space savings compared to axial-lead types!. PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin... [See More]
- Technology / Construction: Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
- Resistance Range: 0.0100 to 1.00E6
- Category / Application: Power Applications
- Power Rating: 5 to 25
from HVR Advanced Power Components, Inc.
High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 2 to 10000
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Operating DC Voltage: 18700
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Technology / Construction: Ceramic Composition; MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Aerospace; Power Applications
- Resistance Range: 0.5000 to 100000
from Ohmite Manufacturing Co.
Ohmite ’s 200 series Brown Devil ® is a small, exceptionally durable power resistor. It features all-welded construction and rugged, flame resistant conformal lead free vitreous enamel coating to ensure successful performance under high temperatures. The axial leaded 200 series is... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 0.0800 to 100000
- Category / Application: Power Applications
- Power Rating: 5.25 to 20
from RCD Components, Inc.
LOW VALUE LOW TOLERANCE. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 5.00E-4 to 200000
- Category / Application: Current Sensing; General Use; Power Applications
- Power Rating: 2 to 20
from HVR Advanced Power Components, Inc.
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 10 to 1000
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Power Rating: 10
from Ohmite Manufacturing Co.
The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]
- Technology / Construction: Ceramic Composition; MetalOxide; Wirewound
- Resistance Range: 0.0100 to 150000
- Category / Application: General Use; Power Applications
- Power Rating: 3 to 15
from RCD Components, Inc.
GENERAL POWER. Low cost and the industry ’s broadest selection!. Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT ™ delivery program. Tolerance to ±0.05%, TCR to... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 0.0500 to 1.00E6
- Category / Application: General Use; Power Applications
- Power Rating: 1 to 25
from HVR Advanced Power Components, Inc.
Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 2 to 10000
- Category / Application: High Current Resistor; High Voltage Resistor; Industrial; Neutral Grounding Resistor; Power Applications; Surge Resistor
- Operating DC Voltage: 100000
from Ohmite Manufacturing Co.
The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial applications requiring low cost. The wirewound and metal oxide constructions offer a wide... [See More]
- Technology / Construction: Ceramic Composition; MetalOxide; Wirewound
- Resistance Range: 0.0100 to 50000
- Category / Application: Power Applications
- Power Rating: 3 to 10
from RCD Components, Inc.
GENERAL POWER. PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. [See More]
- Technology / Construction: Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
- Resistance Range: 0.1000 to 150000
- Category / Application: Power Applications
- Power Rating: 5 to 50
from HVR Advanced Power Components, Inc.
Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling. [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 10 to 25000
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Power Rating: 12
from Ohmite Manufacturing Co.
Dividohm ® Vitreous Enamel. Adjustable Power. Choose Ohmite ’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 1 to 100000
- Category / Application: Power Applications
- Power Rating: 12 to 1000
from RCD Components, Inc.
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!. [See More]
- Technology / Construction: Ceramic Composition; Wirewound
- Resistance Range: 0.1000 to 750000
- Category / Application: Power Applications
- Power Rating: 12 to 1300
from HVR Advanced Power Components, Inc.
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 1.5 to 330
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Power Rating: 25
from Ohmite Manufacturing Co.
Precision Power Thick Film. High Voltage/High Resistance Tubular. The heavy duty construction of the Power-Mox series make them durable in most high voltage industrial applications. This product is well known for its high voltage ratings, low voltage coefficients, very high ohmic values, and... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 1000 to 1.00E12
- Category / Application: Precision Resistor; Power Applications; Power Transmitters, Pollution Control Systems, Industrial Control Systems, Current pulse limiters, Vacuum and space application
- Power Rating: 25 to 75
from RCD Components, Inc.
World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]
- Technology / Construction: Ceramic Composition; Wirewound
- Resistance Range: 0.0050 to 2.00E6
- Category / Application: General Use; Power Applications
- Power Rating: 0.5000 to 50
from Ohmite Manufacturing Co.
Vitreous Enamel Power. Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors... [See More]
- Technology / Construction: Ceramic Composition
- Resistance Range: 0.1000 to 392000
- Category / Application: Power Applications
- Power Rating: 12 to 1000