Electronics Filter Media

5 Results
Gas Purifier
from Cryo H&I Co.,Ltd.

A gas purification device using cryogenic cooling technology is a device that removes or separates specific components from a mixed gas by selectively condensing or solidifying them at extremely low temperatures. It is applied to various fields such as high-purity gas production, gas purification... [See More]

  • Application / Industry: Aerospace / Defense; Electronics; Semiconductor, Hydrogen Energy, Helium Recovery, Aerospace/Aeronautics, Gas production/analysis
  • Filtration Product: Gas
Flat Sheet Filtration Membrane -- MicroPES® 1F EL
from 3M Separation and Purification Sciences Division

The highly asymmetric pore structure of our MicroPES ® flat sheet membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. We manufacture MicroPES in a flat sheet and capillary configuration. [See More]

  • Application / Industry: Electronics
  • Maximum Pressure: 14
  • Filtration Grade: 0.10
  • Maximum Temperature: 250
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Application / Industry: Electronics; Medical; Automotive, Consumer Products.
  • Type: Micro Filtration
  • Filtration Grade: 0.20
  • Filtration Product: Water
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Application / Industry: Aerospace / Defense; Biopharmaceutical; Electronics; Industrial Engine; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Semiconductor; Chemical Processing, HVAC, Respirators, Air Conditioners
  • Filtration Product: Gas
  • Type: Micro Filtration
  • Filter Medium Material: Glass Fiber
Synthetic Liquid Filtration Media - LyPore® MB -- CA 9401
from Lydall Filtration/Separation, Inc.

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Medical; WaterSupply; Process Water, Industrial Liquids, Membrane Pre-Filter
  • Type: Micro Filtration
  • Filtration Grade: 7.00
  • Filtration Product: Water