Transfer Cloth Tapes
3 Results
Tape -- 3M10580-ND [9627-3/4-60 from 3M]
from DigiKey
from DigiKey
"Adhesive Transfer Tape Quick-Stick Adhesive Natural 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]
- Type: Transfer
- Adhesive: Quick-Stick
- Backing Material: Cloth / Fabric
- Temperature Resistance: 21 to 38
Tape -- 3M10581-ND [9627-1-60 from 3M]
from DigiKey
from DigiKey
"Adhesive Transfer Tape Quick-Stick Adhesive Natural 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Type: Transfer
- Adhesive: Quick-Stick
- Backing Material: Cloth / Fabric
- Temperature Resistance: 21 to 38
Custom Bonding and Adhesive System
from Boyd
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Adhesive; Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding