EMI / RFI Shielding Cloth Tapes
2 Results
Custom Bonding and Adhesive System
from Boyd
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
Conductive Cloth Tape
from Shenzhen You-San Technology Co., Ltd.
from Shenzhen You-San Technology Co., Ltd.
Introduction: The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Single
- Width: 0.3937 to 9.84