PET / Polyester Cloth Tapes

10 Results
Specialty Electrical Tape -- 4564
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Single
  • Thickness: 0.0065
Polyken Single-Coated Medical Non-Woven Tape -- 2328F
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications. Electrodes. Medical Device Assembly. Medical Device Mounting. Medical-0n Woven Fabric. Patient Monitoring. Wound Care [See More]

  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Peel: 8.12
Cloth Hockey Tape
from Shenzhen You-San Technology Co., Ltd.

The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Type: Adhesive; Single
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
DF 545 Premium Grade Double-Coated Cloth Tape -- DF 545
from Shurtape Technologies, LLC

Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Double- Sided
  • Width: 1.89
Conductive Cloth Tape -- P0403
from Shenzhen You-San Technology Co., Ltd.

The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Adhesive
  • Thickness: 0.0012
DF 642 Industrial Grade Double-Coated Cloth Tape -- DF 642
from Shurtape Technologies, LLC

Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Adhesive; Double- Sided
  • Width: 1.89
Double Sided Conductive Cloth Tape -- P0405D
from Shenzhen You-San Technology Co., Ltd.

Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Adhesive; Double- Sided
  • Thickness: 0.0020
Double sided duct tape carpet tape
from Shenzhen You-San Technology Co., Ltd.

Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Type: Adhesive; Double- Sided
  • Thickness: 0.0118
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Double- Sided
  • Thickness: 5.12
Wire Harness Tape
from Shenzhen You-San Technology Co., Ltd.

wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Single
  • Thickness: 0.0110