End Brush Specialty Brushes
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
- Outer / OD: 1
- Brush Filament / Fill Material: Steel; Metal Wire
- Rotary Speed: 20000
from Sealeze
Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep ™ corner seals seal the hole between the astragal... [See More]
- Brush Type / Shape: Other Type / Shape; Astragal Brush Seal for Double Doors; End Brush
- Applications: Sealing Gaps
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
- Outer / OD: 0.1875
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.1250
from Sealeze
Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep ™ corner seals seal the hole between the astragal... [See More]
- Brush Type / Shape: Other Type / Shape; AstraSweep Brush Seal for Double Doors; End Brush
- Applications: Sealing Gaps
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
- Outer / OD: 1.5
- Brush Filament / Fill Material: Steel; Metal Wire
- Width: 0.2500
from Sealeze
Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel... [See More]
- Brush Type / Shape: Other Type / Shape; Lever Seal; End Brush
- Length: 0.0 to 120
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Sealing Gaps
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Wire End Brush; End Brush
- Outer / OD: 0.5000
- Brush Filament / Fill Material: Steel; Metal Wire
- Trim Length: 1
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: Other Type / Shape; Arc Assembly Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Sealeze
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]
- Brush Type / Shape: Other Type / Shape; Arc Brush; Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Sealeze
For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]
- Brush Type / Shape: Other Type / Shape; Custom AstraSweep Brush Seal; End Brush
- Applications: Sealing Gaps
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
from Sealeze
For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]
- Brush Type / Shape: Other Type / Shape; Custom Door Jamb; End Brush
- Length: 84 to 120
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
- Applications: Sealing Gaps
from Sealeze
For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]
- Brush Type / Shape: Other Type / Shape; Custom Door Sweep; End Brush
- Length: 84 to 120
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
- Applications: Sealing Gaps
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
- Width: 0.7500 to ?
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Applications: Dusting / Wiping; Sealing Gaps
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: Other Type / Shape; Inverted Arc Brush; Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
- Width: 0.6250 to ?
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Applications: Dusting / Wiping; Sealing Gaps
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
- Width: 4 to ?
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Applications: Dusting / Wiping; Sealing Gaps
from Sealeze
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]
- Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
- Width: 0.6250 to ?
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Applications: Dusting / Wiping; Sealing Gaps
from Sealeze
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
- Width: 0.6250 to ?
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Applications: Dusting / Wiping; Sealing Gaps
from Sealeze
Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional doors. Kits JR40 and J140 are... [See More]
- Brush Type / Shape: Other Type / Shape; Custom Overhead Door Seal; End Brush
- Length: 84 to 120
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
- Applications: Sealing Gaps
from Sealeze
Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]
- Brush Type / Shape: Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush
- Width: 3.18 to ?
- Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
- Rotary Speed: 100
from Sealeze
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is... [See More]
- Brush Type / Shape: Other Type / Shape; Dock Leveler Seal; End Brush
- Applications: Sealing Gaps
- Trim Length: 0.4100
from Sealeze
Sealeze Soft-Fiber, static-dissipative brushes are designed for applications requiring the gentlest touch. Made from Thunderon® fiber, these brushes can be installed in any Sealeze size G aluminum or mild steel brush holders. Thunderon is an acrylic fiber that has been chemically bonded with a layer... [See More]
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Outer / OD: 0.0015
- Brush Filament / Fill Material: Synthetic Filament; Thunderon®
- Width: 0.3500
from Sealeze
Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or... [See More]
- Brush Type / Shape: Other Type / Shape; Flexible Strip Brush; End Brush
- Outer / OD: 0.0060
- Brush Filament / Fill Material: Synthetic Filament; Nylon or Polypropylene
- Length: 1200
from Sealeze
Brushes are often required to perform in applications where temperatures can reach several hundred degrees. Temperature range and brush characteristics such as stiffness, abrasiveness and filament length must be considered in selecting the correct filament for the application. Sealeze offers several... [See More]
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Outer / OD: 0.0080
- Brush Filament / Fill Material: Synthetic Filament
- Length: 96 to 120
from Sealeze
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good... [See More]
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Outer / OD: 0.0040 to 0.0100
- Brush Filament / Fill Material: Synthetic Filament; Nylon 6
- Length: 96 to 120
from Sealeze
Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional doors. Kits JR40 and J140 are... [See More]
- Brush Type / Shape: Other Type / Shape; Overhead Door Seal; End Brush
- Applications: Sealing Gaps
- Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
from Sealeze
Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal size A+ brush and holders are specifically designed for sealing corrugated roll-up doors... [See More]
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Length: 120
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Trim Length: 2.25
from Sealeze
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is... [See More]
- Brush Type / Shape: Other Type / Shape; Dock Leveler Seal; End Brush
- Applications: Sealing Gaps
- Trim Length: 1