Crystallization Powder Dryers

1 Result
Vacuum Pan Dryers
from Hebeler LLC.

Description. Dyrer can combine drying, mixing, and crystallizing. Operates at any desired vacuum for drying batches of material. Also distills under reflux, cools batch after drying, and performs other vacuum operations. Commonly used for solvent recovery as well as low or controlled temperature... [See More]

  • Secondary Capability: Cooling / Freezing; Crystallization
  • Heat Source: Indirect / Contact / Conduction
  • Equipment Type: Vacuum Dryer; Pan Dryer
  • Dryer Size / Materials of Construction: Equipment is Configured in Standard or Custom Sizes