Electro-pneumatic Butterfly Valves
from Kaeser Compressors, Inc.
Protecting compressed air quality – no overwhelming of the air treatment system. Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should... [See More]
- Actuation: ElectroPneumatic
- Maximum Pressure: 232.00
- Valve Size: 2.50 to 8.00
- Media Temperature: 400
from TrimTeck
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX ™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2... [See More]
- Actuation: ElectroPneumatic
- Media Temperature: -20 to 1200
- Valve Size: 2.00 to 36.00
- Flow (Cv): 2.40 to 20200.00
from Weir Minerals
Lewis Pumps acid valves feature our proprietary family of alloys LEWMET which provides maximum corrosion resistance. [See More]
- Actuation: Electric; ElectroHydraulic; ElectroPneumatic
- Material Of Construction: Steel
- Connection Description: BoltFlange
- Media: Acid