Steam Butterfly Valves
from Velan, Inc.
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits. Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this... [See More]
- Media: Water; Steam
- Maximum Pressure: 1500.00 to 2000.00
- Valve Size: 0.50 to 2.00
- Connection Description: Threaded; Socket Weld; Socket weld, Threaded
from Clark Solutions
Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control, isolation, flow balance,... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 20.00
- Connection Description: BoltFlange; 2"- 12" Flange
from Bray Commercial
The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission critical HVAC... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 50.00 to 740.00
- Valve Size: 2.50 to 20.00
- Media Temperature: -40 to 500
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Media: Gas; Steam; Petrochemical, Cryogenic
- Maximum Pressure: 913.74
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Gas; Steam
- Maximum Pressure: 145.04
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 392
from Assured Automation
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]
- Media: Water; Gas; Steam
- Maximum Pressure: 740.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 2.00 to 4700.00
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Media: Air; Water; Steam
- Media Temperature: -20 to 400
- Valve Size: 2.00
- Flow (Cv): 152.00
from NIBCO INC.
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 285.00 to 740.00
- Valve Size: 2.50 to 24.00
- Media Temperature: 400
from Velan, Inc.
Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high... [See More]
- Media: Steam
- Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
- Valve Size: 0.50 to 2.00
- Agency: ASME
from Bray Commercial
Bray ’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series automated... [See More]
- Media: Water; Hot Water; Cold Water ; Steam; 50/50 Glycol Solutions
- Maximum Pressure: 150.00 to 175.00
- Valve Size: 2.00 to 20.00
- Media Temperature: -40 to 250
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500
from XOMOX (A Crane Co. Company)
CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Media Temperature: -20 to 400
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.00 to 24.00
- Agency: ASME
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 17.72
- Media Temperature: -58 to 302
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water; Wastewater; Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.50 to 14.00
- Agency: ASME
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 23.62
- Media Temperature: -58 to 716
from Velan, Inc.
Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet forging - no joints to leak... [See More]
- Media: Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 0.50 to 4.00
- Agency: ASME
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to resist corrosion or... [See More]
- Media: Steam
- Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
- Valve Size: 2.00 to 12.00
- Agency: ASME
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Gr. 321 (stainless) for Class 800, Gr. 321 or Inconel for Class 1500, and Hastelloy C for chlorine service. [See More]
- Media: Steam
- Connection Description: Threaded; Socket Weld; Threaded, Socket weld
- Valve Size: 0.50 to 2.00
- Agency: ASME
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate valves have a welded... [See More]
- Media: Steam
- Connection Description: Threaded; Socket Weld; Threaded, Socket weld
- Valve Size: 0.50 to 2.00
- Agency: ASME
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece... [See More]
- Media: Water; Steam
- Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
- Valve Size: 0.50 to 2.00
- Agency: ASME
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature... [See More]
- Media: Water; Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.00 to 24.00
- Agency: ASME
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature... [See More]
- Media: Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.00 to 24.00
- Agency: ASME