Laser Optical Triangulation Position Sensors
from Ametek Solartron Metrology
Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]
- Source: Laser
- Sampling Frequency: 40
- Measurement Range: 0.5906
- Resolution: 0.0030
from RIFTEK EUROPE Sp. z.o.o.
The system is intended for contactless control of displacement dynamics of power rail. [See More]
- Source: Laser
- Operating Temperature: -31 to 140
- Measurement Range: 7.87
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Source: Laser
- Standoff: 3.94 to 11.81
- Measurement Range: 7.87
- Sampling Frequency: 0.3000 to 7.5
from RIFTEK EUROPE Sp. z.o.o.
Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Source: Laser
- Sampling Frequency: 9.4
- Measurement Range: 0.3937 to 98.43
- Linearity: 0.1000 to 0.2000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Source: Laser
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from RIFTEK EUROPE Sp. z.o.o.
Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]
- Source: Laser
- Sampling Frequency: 9.4
- Measurement Range: 0.3937 to 19.69
- Linearity: 0.0500
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Source: Laser
- Standoff: 1.2 to 1.59
- Measurement Range: 0.3937
- Sampling Frequency: 0.3000 to 7.5
from RIFTEK EUROPE Sp. z.o.o.
Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]
- Source: Laser
- Sampling Frequency: 9.4
- Measurement Range: 0.0787 to 49.21
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Source: Laser
- Standoff: 0.3543 to 0.4331
- Measurement Range: 0.0394 to 0.0787
- Sampling Frequency: 1.5 to 49.14
from RIFTEK EUROPE Sp. z.o.o.
Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]
- Source: Laser
- Sampling Frequency: 180
- Measurement Range: 0.0787 to 49.21
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Source: Laser
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 2
from RIFTEK EUROPE Sp. z.o.o.
Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]
- Source: Laser
- Sampling Frequency: 2
- Measurement Range: 0.9843 to 19.69
- Linearity: 0.1000
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Source: Laser
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 4
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Source: Laser
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 8
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Source: Laser
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Source: Laser
- Standoff: 5.12 to 12.99
- Measurement Range: 3.94 to 7.87
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Source: Laser
- Standoff: 7.87 to 27.56
- Measurement Range: 19.69
- Sampling Frequency: 0.2500 to 9.5
from Micro-Epsilon Group
The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables fast and highly precise processing and output of measurement... [See More]
- Source: Laser
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 10
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Source: Laser
- Standoff: 3.74 to 4.13
- Measurement Range: 0.1969 to 0.3937
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high... [See More]
- Source: Laser
- Standoff: 39.37 to 78.74
- Measurement Range: 39.37
- Sampling Frequency: 0.3000 to 7.5
from Micro-Epsilon Group
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly... [See More]
- Source: Laser
- Standoff: 1.18 to 1.57
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 150
from Micro-Epsilon Group
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly... [See More]
- Source: Laser
- Standoff: 2.76 to 6.69
- Measurement Range: 3.94
- Sampling Frequency: 0.2500 to 150
from Micro-Epsilon Group
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the... [See More]
- Source: Laser
- Standoff: 1.81
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 4
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Source: Laser
- Resolution: 0.0100
- Measurement Range: 0.3937 to 2.76
- Operating Temperature: -4 to 122
from WDI Wise Device Inc.
The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and measures the distance... [See More]
- Source: Laser
- Sampling Frequency: 2
- Measurement Range: 0.0984
- Scan Field: Line
from TR Electronic
Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI and Profibus... [See More]
- Source: Laser
- Interface: Serial
- Measurement Range: 393701
from Baumer Ltd.
features. pocket-size design. teachable measuring range Sr > 1 mm. resolution up to 2 µm [See More]
- Source: Laser
- Operating Temperature: 32 to 122
- Measurement Range: 1.02
- Scan Field: Point
from Optex FA
Quick disconnect version use cable part number CD3CN-S [See More]
- Source: Laser
- Sampling Frequency: 1
- Measurement Range: 2.76
- Operating Temperature: 14 to 104
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Source: Laser
- Standoff: 0.9843
- Measurement Range: 0.9843 to 1.06
- Sampling Frequency: 20
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Source: Laser
- Sampling Frequency: 200 to 3030
- Measurement Range: 39.37 to 138
- Linearity: 0.1600
from PMC Engineering LLC
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the... [See More]
- Source: Laser
- Sampling Frequency: 0.2500 to 4
- Measurement Range: 24
- Resolution: 0.0203
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Source: Laser
- Resolution: 0.0100
- Measurement Range: 0.3937 to 2.76
- Operating Temperature: -4 to 122
from WDI Wise Device Inc.
The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Source: Laser
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Laser Safety: Class II/IIa
from TR Electronic
The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic evaluation, and data... [See More]
- Source: Laser
- Interface: Serial
- Measurement Range: 7.87 to 9449
from Baumer Ltd.
features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]
- Source: Laser
- Operating Temperature: 32 to 122
- Measurement Range: 2.76
- Scan Field: Point
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Source: Laser
- Standoff: 0.9843
- Measurement Range: 0.1575
- Resolution: 3.80E-5
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Source: Laser
- Sampling Frequency: 0.0028 to 1.5
- Measurement Range: 0.2300 to 0.2500
- Linearity: 0.5000
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Source: Laser
- Resolution: 0.1200
- Measurement Range: 0.7874 to 3.94
- Operating Temperature: -4 to 140
from WDI Wise Device Inc.
WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]
- Source: Laser
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Laser Safety: Class II/IIa
from TR Electronic
The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m. [See More]
- Source: Laser
- Measurement Range: 7.87 to 394
from Baumer Ltd.
Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]
- Source: Laser
- Sampling Frequency: 0.3000
- Measurement Range: 5.91 to 9.84
- Resolution: 0.0300 to 0.0500
from MTI Instruments Inc.
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]
- Source: Laser
- Standoff: 1.06
- Measurement Range: 1.06 to 1.34
- Operating Temperature: 32 to 113
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Source: Laser
- Sampling Frequency: 0.0 to 0.2630
- Measurement Range: 0.4900 to 0.6900
- Linearity: 0.1000
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Source: Laser
- Resolution: 0.1700
- Measurement Range: 2.76 to 6.69
- Operating Temperature: 14 to 140
from WDI Wise Device Inc.
Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]
- Source: Laser
- Sampling Frequency: 4
- Measurement Range: 0.0394
- Scan Field: Line
from MTI Instruments Inc.
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]
- Source: Laser
- Standoff: 1.18
- Measurement Range: 1.18 to 2.05
- Operating Temperature: 32 to 104
from KEYENCE
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]
- Source: Laser
- Sampling Frequency: 0.0 to 64000
- Measurement Range: 0.6800 to 0.8900
- Linearity: 0.1000
from SensoPart
Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]
- Source: Laser
- Resolution: 0.0300
- Measurement Range: 4.72 to 23.62
- Operating Temperature: -4 to 122
from WDI Wise Device Inc.
Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the protective... [See More]
- Source: Laser
- Sampling Frequency: 0.5000
- Measurement Range: 0.0984
- Laser Safety: Class II/IIa
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Source: Laser
- Sampling Frequency: 0.2000 to 3.03
- Measurement Range: 0.7900 to 1.77
- Linearity: 0.1000
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Source: Laser
- Sampling Frequency: 0.4880 to 7.8
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.2500