Cleanroom Ovens (industrial)

11 Results
Explosion Resistant Heating And Drying Ovens -- VTUW
from Weiss Technik North America, Inc.

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Application: Drying; Heat Treatment; Cleanroom
  • Features: Explosion Proof
Heating And Drying Ovens For Clean Rooms
from Cincinnati Sub-Zero Products

The VTF heating and drying oven for clean rooms utilizes low-turbulent air flow with specific uniform temperature distribution, required for optimal and repeatable production results. High efficiency particulate air filters (HEPA) in the fresh and circulating air channels ensures IS0 5 clean room... [See More]

  • Temperature Range: 662
  • Application: Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
  • Capacity: 2.1 to 110.4
  • External: Vertical (Bell Top)
Infrared IR Technology for Rapid Warming
from Weiss Technik North America, Inc.

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • Temperature Range: 572 to 5432
  • External: Vertical (Bell Top)
  • Application: Heat Treatment; Cleanroom
  • Heat Source: Infrared / Radiant
Heating and Drying Ovens, Explosion Resistant - VTUW
from Cincinnati Sub-Zero Products

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Application: Drying; Heat Treatment; Cleanroom
  • Features: Explosion Proof
Vacuum Drying Ovens
from Weiss Technik North America, Inc.

VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]

  • Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
  • External: Vertical (Bell Top)
  • Application: Drying; Cleanroom
  • Atmosphere: Vacuum Oven / Furnace
Infrared IR Technology For Rapid Warming
from Cincinnati Sub-Zero Products

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • Temperature Range: 572 to 5432
  • External: Vertical (Bell Top)
  • Application: Heat Treatment; Cleanroom
  • Heat Source: Infrared / Radiant
VTF Clean Room Heating And Drying Ovens
from Weiss Technik North America, Inc.

The VTF clean room heating and drying ovens are available in six sizes with workspace volumes between 60 liters and 3,125 liters and with nominal temperatures of 250 °C, 300 °C and 350 °C. The laminar flow technique creates a laminar, low-turbulence state of flow with a particularly... [See More]

  • Temperature Range: 662
  • Application: Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
  • Capacity: 2.1 to 110.4
  • External: Vertical (Bell Top)
Vacuum Drying Ovens
from Cincinnati Sub-Zero Products

VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]

  • Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
  • External: Vertical (Bell Top)
  • Application: Drying; Cleanroom
  • Atmosphere: Vacuum Oven / Furnace
Clean Room Oven -- HTCR 4/220
from Carbolite Gero Limited

Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600 °C (1112 °F) maximum operating temperature. Designed for use in Class 100 clean... [See More]

  • Temperature Range: 752
  • Application: Cleanroom
  • Capacity: 1.0 to 35.3
  • External: Bench / Cabinet
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Temperature Range: 104 to 662
  • Application: Cleanroom
  • Capacity: 1.6
  • External: Bench / Cabinet
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Temperature Range: 95 to 662
  • Application: Baking; Curing; Cleanroom
  • Capacity: 14.0
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)