Preheating Ovens (industrial)

40 Results
Inert Gas Oven -- ANO-640B
from Guangdong Atmars Industry Co., Limited

Inert gas oven is a new type of industrial-grade drying equipment, forming high-temperature hot air with uniform temperature that heats the inside of the box to ensure that the inside of the oven reaches the ideal temperature environment. The products are widely used in preheating, aging, baking,... [See More]

  • Application: Aging; Baking; Curing; Drying; Preheat; Quenching
  • Capacity: 22.6
  • Temperature Range: 68 to 536
  • Heat Source: Electric / Resistance
Infrared Booster
from Excelitas Technologies Corp.

Production bottlenecks often occur as a result of increased production demands, where the existing drying system can no longer keep pace. Solve this problem by installing a Noblelight® infrared booster section in front of the existing drying system. The booster section brings the product up to... [See More]

  • Application: Curing; Drying; Preheat
  • External: Vertical (Bell Top)
  • Temperature Range: 284 to 293
  • Heat Source: Infrared / Radiant
Batch Oven
from International Thermal Systems LLC.

Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing,... [See More]

  • Application: Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
  • External: Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
  • Temperature Range: ? to 1000
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
Preheat Ovens - Custom Built -- Sahara Industrial
from Benko Products, Inc.

Benko Products, Inc is a recognized leader in industrial heating technology, with over 30 years of oven manufacturing experience and thousands of ovens operating successfully in the field. Benko Products combines industry expertise with high quality products and excellent customer service to deliver... [See More]

  • Application: Preheat
  • External: Bench / Cabinet
  • Temperature Range: 500 to 800
  • Heat Source: Electric / Resistance (optional feature); Steam
Pass-Through Vacuum/Nitrogen Oven -- 5401-00A
from Terra Universal, Inc.

Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
  • Capacity: 0.8
  • Temperature Range: 572 to 662
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
Horizontal Industrial Oven -- GP 220B
from Carbolite Gero Limited

300 &#176C (572 &#176F) maximum operating temperature. Horizontal design has double side-hinged doors and controls positioned on side. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to... [See More]

  • Application: Aging; Curing; Drying; Preheat; Softening, Drying
  • Capacity: 7.8
  • Temperature Range: 572
  • External: Bench / Cabinet
Air Sealed Overhead Trolley Conveyor Ovens -- SCT Series
from Wisconsin Oven Corporation

Standard Overhead Trolley Conveyor Ovens (SCT Series). The ONLY Process Applied PRE-Engineered Conveyor Unit in the World. 7,512 Different Standard Configurations in ALL Fuels!. Unequaled in Quality & Features. Features. Temperatures To 500 °F (260 °C); Optional 650 °F (343 °C). [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 500 to 650
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Conveyor Oven -- PCC2-15-1E
from Despatch - ITW EAE

Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being processed. [See More]

  • Application: Curing; Drying; Heat Treatment; Preheat; Bonding
  • Capacity: 12.5
  • Temperature Range: 104 to 500
  • External: Continuous (Convey, Shuttle)
Conveyor Oven
from International Thermal Systems LLC.

Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven... [See More]

  • Application: Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: ? to 1200
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
Vacuum/Nitrogen Oven -- 9602-03A
from Terra Universal, Inc.

Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
  • Capacity: 0.5
  • Temperature Range: 50 to 300
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Industrial High Temperature oven -- HT 4/220
from Carbolite Gero Limited

400 &#176C (752 &#176F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 &#176C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]

  • Application: Annealing; Preheat; Stress Relieving, Tempering
  • Capacity: 7.8
  • Temperature Range: 752
  • External: Bench / Cabinet
Conveyor Ovens
from Wisconsin Oven Corporation

Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications. Tempering. Annealing. Curing. Preheating. Drying. Shrink film packaging... [See More]

  • Application: Baking; Curing; Drying; Heat Treatment; Preheat
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 120 to 1400
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Preheat Oven
from International Thermal Systems LLC.

Raise the temperature of the product prior to the secondary operation with a Preheat Oven. A Preheat Oven is used in a variety of processes that require heating the product prior to a secondary process such as forming, coating, fitting or welding. The Preheat Oven is available in either a Batch or... [See More]

  • Application: Preheat
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
  • External: Continuous (Convey, Shuttle)
  • Controller Type: Programmable
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Industrial High Temperature oven -- HT 4/28
from Carbolite Gero Limited

400 &#176C (752 &#176F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 &#176C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]

  • Application: Annealing; Preheat; Stress Relieving, Tempering
  • Capacity: 1.0
  • Temperature Range: 752
  • External: Bench / Cabinet
Elevator Style Batch Ovens
from Wisconsin Oven Corporation

What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Vertical (Bell Top); Elevator Oven
  • Temperature Range: 1000
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Enhanced Walk-In Oven -- EWN-44-4
from Wisconsin Oven Corporation

Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • External: Front Load (incl. Walk-in, Truck-in)
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Heavy Duty Small Batch Oven -- SBE Series
from Wisconsin Oven Corporation

SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Bench / Cabinet
  • Capacity: 8.0 to 45.0
  • Heat Source: Electric / Resistance
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Normal Duty Walk-In Oven -- SWN-44-4
from Wisconsin Oven Corporation

Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • External: Front Load (incl. Walk-in, Truck-in)
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Print Plate Conveyor Oven -- SPC - HD - 34/125
from Wisconsin Oven Corporation

LEADERSHIP & INNOVATION from WISCONSIN OVEN. Pre-Heat or Post-Bake with the same Oven. ...more popular than all other brands combined. Wisconsin Oven is the first, and largest manufacturer of conveyor type print plate equipment. That means we have far more experience, a greater history of... [See More]

  • Application: Baking; Curing; Preheat
  • Heat Source: Electric / Resistance
  • External: Continuous (Convey, Shuttle)
  • Atmosphere: Air / Oxidizing
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)