Heat Treating Ovens (industrial)

75 Results
Explosion-Proof Oven -- AOE-90A
from Guangdong Atmars Industry Co., Limited

Explosion Proof Ovens from ATMARS are designed for safe heat treatment and drying processes of materials with high solvent content in industries such as aerospace, chemical, paint and basic materials. A wide variety of explosion-proof oven options are available to you. [See More]

  • Application: Drying; Heat Treatment
  • Capacity: 3.2
  • Temperature Range: 68 to 392
  • Heat Source: Electric / Resistance
Explosion Resistant Drying Ovens
from Cincinnati Sub-Zero Products

Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic material... [See More]

  • Application: Drying; Heat Treatment
  • Heat Source: Electric / Resistance
  • External: Bench / Cabinet
  • Controller Type: Programmable
Continuous Conveyor Oven
from Weiss Technik North America, Inc.

The v ötschtechnik ® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation lines. Our continuous... [See More]

  • Application: Heat Treatment
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 572
  • Heat Source: Electric / Resistance
Heating and Drying Ovens, Explosion Resistant - VTUW
from Cincinnati Sub-Zero Products

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Application: Drying; Heat Treatment; Cleanroom
  • Features: Explosion Proof
Custom Heating & Drying Oven
from Weiss Technik North America, Inc.

The VTU series heating and drying ovens may be designed specifically for your for manufacturing process. These ovens are suitable to be used in the production of automotive engineering, aerospace and electronics products as well as to process a broad range of materials, such as glass, ceramics,... [See More]

  • Application: Drying; Heat Treatment
  • Controller Type: Programmable
Industrial Conveyor Ovens
from Cincinnati Sub-Zero Products

Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our conveyor oven systems are... [See More]

  • Application: Heat Treatment
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 572
  • Heat Source: Electric / Resistance
Explosion Resistant Heating And Drying Ovens -- VTUW
from Weiss Technik North America, Inc.

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Application: Drying; Heat Treatment; Cleanroom
  • Features: Explosion Proof
Industrial Ovens used for Thermal Treatment of Plastics
from Cincinnati Sub-Zero Products

Why do plastics undergo thermal treatment?. Today, more and more products are made using one or several types of plastic. At the same time, customers are becoming increasingly demanding in terms of the desired properties, uniformity and longevity of products. Our heat technology enables... [See More]

  • Application: Curing; Heat Treatment; Thermal Shaping
Infrared IR Technology for Rapid Warming
from Weiss Technik North America, Inc.

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • Application: Heat Treatment; Cleanroom
  • External: Vertical (Bell Top)
  • Temperature Range: 572 to 5432
  • Heat Source: Infrared / Radiant
Infrared IR Technology For Rapid Warming
from Cincinnati Sub-Zero Products

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • Application: Heat Treatment; Cleanroom
  • External: Vertical (Bell Top)
  • Temperature Range: 572 to 5432
  • Heat Source: Infrared / Radiant
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
Pass-Through Vacuum/Nitrogen Oven -- 5401-00A
from Terra Universal, Inc.

Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
  • Capacity: 0.8
  • Temperature Range: 572 to 662
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Standard Electric Convection Oven -- BAT-LEC2-074417
from Intek Corporation

Standard Electric Convection Oven - 180 Degrees F. Maximum operating temperature of 180 ºF. Welded structural steel frame. 3 Hp blower motor with housing. Single swinging door standard. Spring loaded safety latches [See More]

  • Application: Curing; Drying; Heat Treatment
  • External: Front Load (incl. Walk-in, Truck-in)
  • Temperature Range: 350
  • Heat Source: Electric / Resistance; Convection
Air Sealed Overhead Trolley Conveyor Ovens -- SCT Series
from Wisconsin Oven Corporation

Standard Overhead Trolley Conveyor Ovens (SCT Series). The ONLY Process Applied PRE-Engineered Conveyor Unit in the World. 7,512 Different Standard Configurations in ALL Fuels!. Unequaled in Quality & Features. Features. Temperatures To 500 °F (260 °C); Optional 650 °F (343 °C). [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 500 to 650
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Batch Oven Gravity Convection -- M2-WO-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
RADROUND® Horizontal Infrared Systems -- Series 42
from Glenro Inc.

Proven Solutions ®. Sinter PTFE Tape on Wire/Cable. Dry/Cure Resin Impregnated Braided Wire. Gel/Fuse PVC Coated Narrow Woven Fabrics. Preheat Wire/Cable Prior to Jacket Extrusion. Dry Nomenclature Inks on Insulated Wire. Heat Activate Coaxial Cable Insulating Tape. Heat Treat Tubular Personal... [See More]

  • Application: Curing; Drying; Heat Treatment
  • Heat Source: Infrared / Radiant
  • External: Continuous (Convey, Shuttle)
  • Atmosphere: Air / Oxidizing
Class A Benchtop Oven -- LFC1-38
from Despatch - ITW EAE

The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment
  • Capacity: 3.8
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacuum/Nitrogen Oven -- 9602-03A
from Terra Universal, Inc.

Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
  • Capacity: 0.5
  • Temperature Range: 50 to 300
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Standard Electric Convection Oven -- BAT-LEC5-084944
from Intek Corporation

Standard Electric Convection Oven - 500 Degrees F. Maximum operating temperature of 500 ºF. Welded structural steel frame. 5 Hp Plug fan blower motor. Single swinging door. Exhaust blower. Spring loaded safety latches [See More]

  • Application: Curing; Drying; Heat Treatment
  • External: Front Load (incl. Walk-in, Truck-in)
  • Temperature Range: 932
  • Heat Source: Electric / Resistance; Convection
Conveyor Ovens
from Wisconsin Oven Corporation

Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications. Tempering. Annealing. Curing. Preheating. Drying. Shrink film packaging... [See More]

  • Application: Baking; Curing; Drying; Heat Treatment; Preheat
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 120 to 1400
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Batch Oven Horizontal Air Flow -- COF-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 650
  • External: Bench / Cabinet
Class A Truck In / Walk In Oven -- TFD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • External: Front Load (incl. Walk-in, Truck-in)
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Standard Electric Infrared Conveyor Oven -- CON-SEC4-085219
from Intek Corporation

Maximum operating temperature of 450 ºF. Welded structural steel frame. 2 Hp blower motor with housing [See More]

  • Application: Curing; Drying; Heat Treatment
  • External: Continuous (Convey, Shuttle)
  • Temperature Range: 842
  • Heat Source: Electric / Resistance; Infrared / Radiant
Drop Bottom Furnace -- DBF-444
from Wisconsin Oven Corporation

What is a Drop Bottom Furnace?. The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors, located... [See More]

  • Application: Heat Treatment; Quenching
  • Capacity: 64.0
  • Temperature Range: 1200
  • External: Vertical (Bell Top); Drop Bottom
Batch Oven Horizontal Air Flow -- COFH-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Heavy Duty Service
  • Capacity: 1.2
  • Temperature Range: 1200
  • External: Bench / Cabinet
Conveyor Oven -- PCC2-15-1E
from Despatch - ITW EAE

Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being processed. [See More]

  • Application: Curing; Drying; Heat Treatment; Preheat; Bonding
  • Capacity: 12.5
  • Temperature Range: 104 to 500
  • External: Continuous (Convey, Shuttle)
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Standard Electric Infrared Oven -- BAT-SIR-085223
from Intek Corporation

Maximum operating temperature of 450 °F. Welded structural steel frame. Single door with gas charged dampers. Two (2) 72" x 28" shelves [See More]

  • Application: Curing; Drying; Heat Treatment
  • External: Bench / Cabinet
  • Temperature Range: 450
  • Heat Source: Electric / Resistance; Infrared / Radiant
Elevator Style Batch Ovens
from Wisconsin Oven Corporation

What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Vertical (Bell Top); Elevator Oven
  • Temperature Range: 1000
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
Batch Oven Horizontal Air Flow -- COFM-1
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 850
  • External: Bench / Cabinet
Inert Atmosphere Oven -- PN1-90D
from Despatch - ITW EAE

PN Series Inert Atmosphere Oven. The PN Series Inert Atmosphere Ovens are designed to accommodate a wide variety of processes where an inert atmosphere is required to prevent product oxidation. Typical applications include curing, bonding and heat treating. The PN Series contains a digital PID... [See More]

  • Application: Curing; Heat Treatment
  • Capacity: 9.0
  • Temperature Range: 104 to 650
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Enhanced Walk-In Oven -- EWN-44-4
from Wisconsin Oven Corporation

Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • External: Front Load (incl. Walk-in, Truck-in)
Batch Oven Horizontal Air Flow -- COFVH-1
from Trent, Inc.

Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; High Temperature Applications
  • Capacity: 1.2
  • Temperature Range: 1400
  • External: Bench / Cabinet
PW Truck-In Oven -- PW-3-10
from Despatch - ITW EAE

PW Truck-In Oven. The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343 °C (650 °F) or less, see the TA/TF Truck-in... [See More]

  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
  • Capacity: 104.0
  • Temperature Range: 104 to 850
  • External: Front Load (incl. Walk-in, Truck-in)
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Heat Treat/Draw/Temper Oven -- SDB-436-8
from Wisconsin Oven Corporation

Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes. Four (4) temperature ranges. Standard maximum continuous temperature... [See More]

  • Application: Heat Treatment
  • External: Bench / Cabinet
  • Temperature Range: 1400
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
Batch Oven Horizontal Air Flow -- HCC-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Walk In Ovens/Truck In Ovens -- TAD3-48
from Despatch - ITW EAE

Large Capacity Walk In Ovens/Truck In Ovens. The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves... [See More]

  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Bonding
  • Capacity: 476.0
  • Temperature Range: 93.2 to 649
  • External: Front Load (incl. Walk-in, Truck-in)
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Heavy Duty Small Batch Oven -- SBE Series
from Wisconsin Oven Corporation

SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • External: Bench / Cabinet
  • Capacity: 8.0 to 45.0
  • Heat Source: Electric / Resistance
Batch Oven Vertical Air Flow -- HTOF-22
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 1200
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Heavy Duty Walk-In Oven -- SWH-4066
from Wisconsin Oven Corporation

Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes. 70 SIZES - GAS OR ELECTRIC HEAT. SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500... [See More]

  • Application: Aging; Heat Treatment; Demanding High Uniformity Applications
  • Capacity: 144.0
  • Temperature Range: 500 to 1000
  • External: Front Load (incl. Walk-in, Truck-in)
Batch Oven Vertical Air Flow -- M2-WOF-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Normal Duty Walk-In Oven -- SWN-44-4
from Wisconsin Oven Corporation

Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]

  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • External: Front Load (incl. Walk-in, Truck-in)
Batch Oven Vertical Air Flow -- MTOF-22
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 850
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Pusher Ovens
from Wisconsin Oven Corporation

Pusher and Indexing Ovens are designed to provide the advantages of continuous operation of a conveyor, along with the dense loading and the long dwell time of a batch. The parts are generally loaded in baskets or on trays and are indexed through the oven. PUSHERS. The pusher allows for loading... [See More]

  • Application: Aging; Heat Treatment
  • Controller Type: Single Set Point
  • External: Continuous (Convey, Shuttle); Pusher Oven
  • Atmosphere: Air / Oxidizing
Bell Type Oven -- BOF-2
from Trent, Inc.

Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Bell Type Oven -- RBO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Pit Type Radiant Oven -- RPO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Pit Type
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Pit Type Radiant Oven -- VOFB-1
from Trent, Inc.

Maximum Temperature: 850 °F. TRENT VOBF Series Pit Type Ovens are designed for air draw processing in the metal heat treat field. Like other TRENT ovens, it combines rugged industrial type construction with cost economy. This oven employs vertical air recirculation to obtain work chamber... [See More]

  • Application: Heat Treatment
  • Capacity: 2.9
  • Temperature Range: 850
  • External: Pit Type
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Top Loading Oven Air Recirculating -- TLO-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 7.4
  • Temperature Range: 1200
  • External: Top Load (Crucible / Melt)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Utility Oven -- UOF-2
from Trent, Inc.

Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Low Temperature Applications
  • Capacity: 8.0
  • Temperature Range: 400
  • External: Bench / Cabinet
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Walk-In Oven Horizontal Recirculation -- ROFH-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 450
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Walk-In Oven Vertical Recirculation -- LOFV-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 650
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 6.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 6.8
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 10.2
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Load Front Loading Kiln -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 12.0
  • Temperature Range: 2350
  • External: Front Loading
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)