Front Load (incl. Walk-in, Truck-in) Ovens (industrial)
from Weiss Technik North America, Inc.
These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Molding
- Temperature Range: 302
- Controller Type: Programmable
from Cincinnati Sub-Zero Products
These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Molding
- Temperature Range: 302
- Controller Type: Programmable
from Wisconsin Oven Corporation
Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Benko Products, Inc.
Sahara Industrial Batch Ovens offer a range of sizes and heating arrangements to meet a variety of batch heating applications. Challenge us with your toughest oven applications! Benko Products is not restricted to industrial oven standard model sizes, instead, we will custom design and build an... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
- Temperature Range: 500 to 800
- Controller Type: Programmable
from Despatch - ITW EAE
TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 52.6
- Temperature Range: 104 to 650
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from International Thermal Systems LLC.
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing,... [See More]
- External: Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
- Application: Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- Temperature Range: ? to 1000
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 144.0
- Temperature Range: 450
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Intek Corporation
Standard Electric Convection Oven - 180 Degrees F. Maximum operating temperature of 180 ºF. Welded structural steel frame. 3 Hp blower motor with housing. Single swinging door standard. Spring loaded safety latches [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 350
- Heat Source: Electric / Resistance; Convection
from Wisconsin Oven Corporation
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes. 70 SIZES - GAS OR ELECTRIC HEAT. SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 144.0
- Temperature Range: 500 to 1000
- Application: Aging; Heat Treatment; Demanding High Uniformity Applications
from Benko Products, Inc.
Sahara Industrial Truck-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
- Temperature Range: 500 to 800
- Controller Type: Programmable
from Despatch - ITW EAE
PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]
- External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
- Capacity: 14.0
- Temperature Range: 95 to 662
- Application: Baking; Curing; Cleanroom
from International Thermal Systems LLC.
Remove the Hydrogen infused during the cleaning and plating process. Exposure to hydrogen causes various metals, most importantly steel, to become brittle and crack. This can cause a decrease in the metal ’s tensile strength. Typically for high strength metal parts, the Hydrogen Embrittlement... [See More]
- External: Continuous (Convey, Shuttle); Front Load (incl. Walk-in, Truck-in)
- Application: Hydrogen Embrittlement Relief
- Temperature Range: ? to 500
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 144.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Intek Corporation
Standard Electric Convection Oven - 500 Degrees F. Maximum operating temperature of 500 ºF. Welded structural steel frame. 5 Hp Plug fan blower motor. Single swinging door. Exhaust blower. Spring loaded safety latches [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 932
- Heat Source: Electric / Resistance; Convection
from Wisconsin Oven Corporation
Standard or High Capacity Units. 52 SIZES • GAS OR ELECTRIC HEAT. Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages. HEAT YOUR PARTS... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 96.0
- Temperature Range: 500 to 1000
- Heat Source: Electric / Resistance (optional feature); Indirect / Contact / Conduction (optional feature)
from Benko Products, Inc.
Sahara Industrial Walk-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
- Temperature Range: 500 to 800
- Controller Type: Programmable
from Despatch - ITW EAE
PW Truck-In Oven. The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343 °C (650 °F) or less, see the TA/TF Truck-in... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 104.0
- Temperature Range: 104 to 850
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from Wisconsin Oven Corporation
Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Despatch - ITW EAE
Large Capacity Walk In Ovens/Truck In Ovens. The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves... [See More]
- External: Front Load (incl. Walk-in, Truck-in)
- Capacity: 476.0
- Temperature Range: 93.2 to 649
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Bonding