Vacuum Ovens (industrial)
from Weiss Technik North America, Inc.
VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Application: Drying; Cleanroom
- Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
- External: Vertical (Bell Top)
from Cincinnati Sub-Zero Products
VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Application: Drying; Cleanroom
- Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
- External: Vertical (Bell Top)
from Terra Universal, Inc.
Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 0.8
- Temperature Range: 572 to 662
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)