Explosion Proof Ovens (industrial)

5 Results
Double-Layers Explosion-Proof Oven -- AT-150C
from Guangdong Atmars Industry Co., Limited

Double-Layers Explosion-Proof Oven is a high and low-temperature test device for explosive samples, which is mainly used in the new energy battery industry, battery cell or module and PACK to perform high and low-temperature charge and discharge or high and low-temperature storage in the test... [See More]

  • Features: Cooling; Explosion Proof
  • Application: Drying
  • Temperature Range: -58 to 302
  • Heat Source: Electric / Resistance
Explosion Resistant Drying Ovens
from Cincinnati Sub-Zero Products

Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic material... [See More]

  • Features: Explosion Proof
  • External: Bench / Cabinet
  • Application: Drying; Heat Treatment
  • Heat Source: Electric / Resistance
Explosion Resistant Heating And Drying Ovens -- VTUW
from Weiss Technik North America, Inc.

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Features: Explosion Proof
  • Application: Drying; Heat Treatment; Cleanroom
Explosion-Proof Oven -- AOE-90A
from Guangdong Atmars Industry Co., Limited

Explosion Proof Ovens from ATMARS are designed for safe heat treatment and drying processes of materials with high solvent content in industries such as aerospace, chemical, paint and basic materials. A wide variety of explosion-proof oven options are available to you. [See More]

  • Features: Explosion Proof
  • Capacity: 3.2
  • Temperature Range: 68 to 392
  • Application: Drying; Heat Treatment
Heating and Drying Ovens, Explosion Resistant - VTUW
from Cincinnati Sub-Zero Products

Explosion-resistant heating and drying ovens are utilized in a variety of processes in manufacturing and thermal testing. Industries such as the chemical, pharmaceutical and electronics industries often require heating and drying ovens where flammable materials, such as solvents, gases etc., can be... [See More]

  • Features: Explosion Proof
  • Application: Drying; Heat Treatment; Cleanroom