Annealing Ovens (industrial)
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Application: Annealing; Preheat; Stress Relieving, Tempering
- Capacity: 7.8
- Temperature Range: 752
- External: Bench / Cabinet
from Wisconsin Oven Corporation
Standard Overhead Trolley Conveyor Ovens (SCT Series). The ONLY Process Applied PRE-Engineered Conveyor Unit in the World. 7,512 Different Standard Configurations in ALL Fuels!. Unequaled in Quality & Features. Features. Temperatures To 500 °F (260 °C); Optional 650 °F (343 °C). [See More]
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- External: Continuous (Convey, Shuttle)
- Temperature Range: 500 to 650
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
from International Thermal Systems LLC.
Annealing Ovens will eliminate internal stresses in materials such as glass, various alloys, and polymer. The function of an Annealing Oven is to perform the process of softening an object or changing other properties of the object through cycles of heating and cooling. The Annealing Oven can be... [See More]
- Application: Annealing
- External: Continuous (Convey, Shuttle)
- Temperature Range: ? to 950
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from L&L Special Furnace Co., Inc.
The CP Series Automatic Pusher Ovens are custom designed and built for specific customer applications. The application of the pictured unit is for tempering after induction hardening. These can be designed for use to 1400 °F (760 °C). They can feature automatic cool down sections like the... [See More]
- Application: Annealing
- Capacity: 8.0
- Temperature Range: 1400
- External: Continuous (Convey, Shuttle)
from Terra Universal, Inc.
Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 0.8
- Temperature Range: 572 to 662
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from Despatch - ITW EAE
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment
- Capacity: 3.8
- Temperature Range: 104 to 500
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 0.5
- Temperature Range: 2200
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 9.0
- Temperature Range: 650
- External: Bench / Cabinet
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Application: Annealing; Preheat; Stress Relieving, Tempering
- Capacity: 1.0
- Temperature Range: 752
- External: Bench / Cabinet
from Wisconsin Oven Corporation
What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- External: Vertical (Bell Top); Elevator Oven
- Temperature Range: 1000
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
from International Thermal Systems LLC.
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing,... [See More]
- Application: Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- External: Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
- Temperature Range: ? to 1000
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from L&L Special Furnace Co., Inc.
The DV/DR SERIES Floor Standing Recirculating Cabinet Ovens feature high volume air recirculation for high temperature uniformity, gas or electric operation, a stainless steel interior and a precision PID digital control system. They are designed for heavy duty production heat treating applications... [See More]
- Application: Annealing; Tempering
- Capacity: 8.0
- Temperature Range: 1300
- External: Vertical (Bell Top)
from Terra Universal, Inc.
Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 0.5
- Temperature Range: 50 to 300
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from Despatch - ITW EAE
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]
- Application: Annealing; Curing; Drying; Material Testing
- Capacity: 2.3
- Temperature Range: 95 to 399
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 0.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 1.2
- Temperature Range: 650
- External: Bench / Cabinet
from Wisconsin Oven Corporation
Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Capacity: 64.0
- Temperature Range: 500 to 800
- External: Front Load (incl. Walk-in, Truck-in)
from International Thermal Systems LLC.
Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven... [See More]
- Application: Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- External: Continuous (Convey, Shuttle)
- Temperature Range: ? to 1200
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from L&L Special Furnace Co., Inc.
The VB SERIES Bench Mounted Electric Recirculating Cabinet Ovens feature air recirculation for high temperature uniformity, simple, clean, electric operation, a stainless steel interior and a precision PID digital control system. These are ideal for laboratory or small production use such as... [See More]
- Application: Annealing; Tempering
- Capacity: 2.0
- Temperature Range: 1300
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 0.7
- Temperature Range: 2000
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Heavy Duty Service
- Capacity: 1.2
- Temperature Range: 1200
- External: Bench / Cabinet
from Wisconsin Oven Corporation
SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- External: Bench / Cabinet
- Capacity: 8.0 to 45.0
- Heat Source: Electric / Resistance
from L&L Special Furnace Co., Inc.
The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading the furnace. The... [See More]
- Application: Annealing
- Capacity: 6.3
- Temperature Range: 1500
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 14.6
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 1.2
- Temperature Range: 850
- External: Bench / Cabinet
from Wisconsin Oven Corporation
Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Capacity: 64.0
- Temperature Range: 500 to 800
- External: Front Load (incl. Walk-in, Truck-in)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 19.4
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; High Temperature Applications
- Capacity: 1.2
- Temperature Range: 1400
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 20.7
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 8.0
- Temperature Range: 650
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 34.5
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 9.0
- Temperature Range: 1200
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 8.1
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 9.0
- Temperature Range: 650
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 11.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 9.0
- Temperature Range: 850
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 19.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 8.0
- Temperature Range: 650
- External: Bell Type Oven
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 15.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 0.3
- Temperature Range: 1000
- External: Bell Type Oven
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 20.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 0.3
- Temperature Range: 1000
- External: Pit Type
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 2.6
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 7.4
- Temperature Range: 1200
- External: Top Load (Crucible / Melt)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 2.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Low Temperature Applications
- Capacity: 8.0
- Temperature Range: 400
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 3.9
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 144.0
- Temperature Range: 450
- External: Front Load (incl. Walk-in, Truck-in)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 3.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
- Capacity: 144.0
- Temperature Range: 650
- External: Front Load (incl. Walk-in, Truck-in)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 4.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 4.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 7.0
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 6.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 6.8
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 10.2
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 12.0
- Temperature Range: 2350
- External: Front Loading
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 100.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from L&L Kiln Mfg. Inc.
The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
- Capacity: 2.5
- Temperature Range: 2350
- External: Vertical (Bell Top)