Top Load (Crucible, Melting) Ovens (industrial)
from International Thermal Systems LLC.
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing,... [See More]
- External: Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
- Application: Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- Temperature Range: ? to 1000
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]
- External: Top Load (Crucible / Melt)
- Capacity: 7.4
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
PTC Top Loading Test Oven. The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform airflow even with varying load... [See More]
- External: Top Load (Crucible / Melt)
- Capacity: 12.0
- Temperature Range: 104 to 500
- Application: Burn-In, Qualification Testing
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT TLOD Series Top Loading Ovens adapts the TLO Series oven for use in heating dies or bulky items by adding a tri-forged grating type basket with four sides and bottom to the standard TLO oven. [See More]
- External: Top Load (Crucible / Melt)
- Capacity: 5.6
- Temperature Range: 1000
- Application: Heating Dies / Bulky Items