Shelving / Racks / Carts Ovens (industrial)
from Weiss Technik North America, Inc.
Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 8.0 to 285.0
- Temperature Range: 752
- Application: Curing
from Cincinnati Sub-Zero Products
Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 8.0 to 285.0
- Temperature Range: 752
- Application: Curing
from Guangdong Atmars Industry Co., Limited
The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan ensure uniform distribution of temperature [See More]
- Features: Shelves, Racks or Carts; Timer
- Application: Drying
- Temperature Range: 50 to 572
- Heat Source: Electric / Resistance
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 9.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Carbolite Gero Limited
300 °C (572 °F) maximum operating temperature. Horizontal design has double side-hinged doors and controls positioned on side. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to... [See More]
- Features: Shelves, Racks or Carts; AirFilter
- Capacity: 7.8
- Temperature Range: 572
- Application: Aging; Curing; Drying; Preheat; Softening, Drying
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
- Capacity: 3.7
- Temperature Range: 104 to 500
- Application: Aging; Curing; Drying; Sterilizing; Process Critical Procedures
from Wisconsin Oven Corporation
What is a Drop Bottom Furnace?. The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors, located... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 64.0
- Temperature Range: 1200
- Application: Heat Treatment; Quenching
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 30.0
- Temperature Range: 122 to 752
- Application: Sterilizing
from Intek Corporation
Maximum operating temperature of 450 °F. Welded structural steel frame. Single door with gas charged dampers. Two (2) 72" x 28" shelves [See More]
- Features: Shelves, Racks or Carts
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 450
- External: Bench / Cabinet
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 1.2
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Features: Shelves, Racks or Carts; AirFilter
- Capacity: 7.8
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from Despatch - ITW EAE
Meets your testing requirements. The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated, stainless steel... [See More]
- Features: Shelves, Racks or Carts; Alarms; Data Logger or Recorder
- Capacity: 4.2
- Temperature Range: ? to 649
- Application: Aging; Curing; Drying; Testing, Sterilizing
from Wisconsin Oven Corporation
SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]
- Features: Shelves, Racks or Carts; Timer
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Capacity: 8.0 to 45.0
- External: Bench / Cabinet
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 19.8
- Temperature Range: 536
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 1.2
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Heavy Duty Service
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Features: Shelves, Racks or Carts; AirFilter
- Capacity: 1.0
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from Despatch - ITW EAE
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]
- Features: Shelves, Racks or Carts; Data Logger or Recorder
- Capacity: 3.8
- Temperature Range: 104 to 500
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 1.2
- Temperature Range: 850
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 1.6
- Temperature Range: 104 to 662
- Application: Cleanroom
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 1.2
- Temperature Range: 1400
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; High Temperature Applications
from Despatch - ITW EAE
Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being processed. [See More]
- Features: Cooling; Shelves, Racks or Carts
- Capacity: 7.5
- Temperature Range: 104 to 500
- Application: Curing; Drying
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 8.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder
- Capacity: 2.3
- Temperature Range: 95 to 399
- Application: Annealing; Curing; Drying; Material Testing
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 9.0
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
PN Series Inert Atmosphere Oven. The PN Series Inert Atmosphere Ovens are designed to accommodate a wide variety of processes where an inert atmosphere is required to prevent product oxidation. Typical applications include curing, bonding and heat treating. The PN Series contains a digital PID... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 9.0
- Temperature Range: 104 to 650
- Application: Curing; Heat Treatment
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 9.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]
- Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms
- Capacity: 14.0
- Temperature Range: 95 to 662
- Application: Baking; Curing; Cleanroom
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]
- Features: Shelves, Racks or Carts
- Capacity: 9.0
- Temperature Range: 850
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
PW Truck-In Oven. The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343 °C (650 °F) or less, see the TA/TF Truck-in... [See More]
- Features: Cooling; Shelves, Racks or Carts; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 104.0
- Temperature Range: 104 to 850
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from Trent, Inc.
Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]
- Features: Shelves, Racks or Carts
- Capacity: 8.0
- Temperature Range: 400
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Low Temperature Applications
from Despatch - ITW EAE
RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]
- Features: Cooling; Shelves, Racks or Carts; Alarms (optional feature)
- Capacity: 4.2
- Temperature Range: 104 to 650
- Application: Aging; Curing; Drying; Sterilizing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing