Programmable Ovens (industrial)
Description
Programmable industrial ovens are advanced heating devices designed to precisely control temperature and time settings for various industrial processes. These ovens allow users to program specific heating cycles, which can include multiple temperature set points and durations, to meet the exact requirements of different materials and processes.
Working Principle
Programmable ovens operate by utilizing a combination of heating elements and control systems to achieve precise temperature regulation. The ovens are equipped with sensors and controllers that monitor and adjust the temperature according to the programmed settings. This precise control is achieved through technologies such as temperature ramping, where the oven gradually increases or decreases the temperature at a specified rate. The ability to program these cycles makes programmable ovens highly useful for processes that require specific thermal profiles, ensuring consistent and repeatable results.
Applications
Programmable ovens are used in a variety of industrial applications. In electronics manufacturing, they are essential for processes such as solder reflow, where precise temperature control is necessary to melt solder and attach components to circuit boards . They are also used in the curing of paints and coatings, where specific temperature profiles are required to achieve the desired finish and durability . Additionally, programmable ovens are employed in the annealing of metals, where controlled heating and cooling cycles are necessary to alter the physical properties of the material .
Advantages over other Ovens (industrial)
Programmable ovens offer several advantages over traditional industrial ovens. Their ability to precisely control temperature and time settings allows for greater consistency and repeatability in processes, which is crucial for high-quality manufacturing . They also reduce the need for manual intervention, as the entire heating cycle can be automated, leading to increased efficiency and reduced labor costs . Furthermore, programmable ovens can accommodate complex thermal profiles that are not possible with simpler ovens, making them suitable for advanced manufacturing processes.
Limitations
One limitation of programmable ovens is their initial cost, which can be higher than that of non-programmable ovens due to the advanced control systems and sensors required . Additionally, the complexity of programming and maintaining these ovens may require specialized training for operators, which can add to operational costs.
Considerations
When considering the purchase of a programmable oven, it is important to evaluate the initial investment against the potential benefits in terms of process efficiency and product quality. Operating expenses should also be considered, as programmable ovens may consume more energy due to their advanced features. Durability and accuracy are critical factors, as these ovens must maintain precise control over long periods of operation. Maintenance and replacement costs should also be factored in, as the advanced components may require more frequent servicing compared to simpler oven models .
from Weiss Technik North America, Inc.
The v ötschtechnik ® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation lines. Our continuous... [See More]
- Controller Type: Programmable
- Application: Heat Treatment
- Temperature Range: 572
- External: Continuous (Convey, Shuttle)
from Cincinnati Sub-Zero Products
Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic material... [See More]
- Controller Type: Programmable
- External: Bench / Cabinet
- Application: Drying; Heat Treatment
- Heat Source: Electric / Resistance
from Guangdong Atmars Industry Co., Limited
ATMARS three layers oven adopts upper, middle and lower three-layer design, each layer is equipped with a touch screen for independent temperature control and a large flow rotor and fan for temperature uniformity in the test area. [See More]
- Controller Type: Programmable
- Application: Drying
- Temperature Range: 50 to 302
- Heat Source: Electric / Resistance
from Weiss Technik North America, Inc.
The VTU series heating and drying ovens may be designed specifically for your for manufacturing process. These ovens are suitable to be used in the production of automotive engineering, aerospace and electronics products as well as to process a broad range of materials, such as glass, ceramics,... [See More]
- Controller Type: Programmable
- Application: Drying; Heat Treatment
from Cincinnati Sub-Zero Products
Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our conveyor oven systems are... [See More]
- Controller Type: Programmable
- Application: Heat Treatment
- Temperature Range: 572
- External: Continuous (Convey, Shuttle)
from Weiss Technik North America, Inc.
Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of... [See More]
- Controller Type: Programmable
- Capacity: 8.0 to 285.0
- Temperature Range: 752
- Application: Curing
from Cincinnati Sub-Zero Products
Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of... [See More]
- Controller Type: Programmable
- Capacity: 8.0 to 285.0
- Temperature Range: 752
- Application: Curing
from Weiss Technik North America, Inc.
The newly developed VHM HEPHAISTOS Heating and Drying Oven is an internationally patented system and characterized by a high field homogeneity. For the first time, the advantages of microwave technology have been developed successfully to an industrially mature high technology. The high field... [See More]
- Controller Type: Programmable
- External: Vertical (Bell Top)
- Application: Drying
- Heat Source: RF / Microwave / Dielectric
from Cincinnati Sub-Zero Products
Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]
- Controller Type: Programmable
- Application: Heat Treatment; Cleanroom
- Temperature Range: 572 to 5432
- External: Vertical (Bell Top)
from Weiss Technik North America, Inc.
Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]
- Controller Type: Programmable
- Application: Heat Treatment; Cleanroom
- Temperature Range: 572 to 5432
- External: Vertical (Bell Top)
from Cincinnati Sub-Zero Products
These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]
- Controller Type: Programmable
- Application: Molding
- Temperature Range: 302
- External: Front Load (incl. Walk-in, Truck-in)
from Weiss Technik North America, Inc.
These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]
- Controller Type: Programmable
- Application: Molding
- Temperature Range: 302
- External: Front Load (incl. Walk-in, Truck-in)
from Cincinnati Sub-Zero Products
Our Microwave Heating chambers utilize an internationally, patented microwave system with a high field uniformity. Fast and energy-efficient production processes are possible by using microwaves. The system is characterized by the hexagonal geometry with a very high field uniformity. For the first... [See More]
- Controller Type: Programmable
- External: Vertical (Bell Top)
- Application: Drying; Thermal Shaping
- Heat Source: RF / Microwave / Dielectric
from Benko Products, Inc.
Sahara Industrial Batch Ovens offer a range of sizes and heating arrangements to meet a variety of batch heating applications. Challenge us with your toughest oven applications! Benko Products is not restricted to industrial oven standard model sizes, instead, we will custom design and build an... [See More]
- Controller Type: Programmable
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from International Thermal Systems LLC.
Annealing Ovens will eliminate internal stresses in materials such as glass, various alloys, and polymer. The function of an Annealing Oven is to perform the process of softening an object or changing other properties of the object through cycles of heating and cooling. The Annealing Oven can be... [See More]
- Controller Type: Programmable
- Application: Annealing
- Temperature Range: ? to 950
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Standard Overhead Trolley Conveyor Ovens (SCT Series). The ONLY Process Applied PRE-Engineered Conveyor Unit in the World. 7,512 Different Standard Configurations in ALL Fuels!. Unequaled in Quality & Features. Features. Temperatures To 500 °F (260 °C); Optional 650 °F (343 °C). [See More]
- Controller Type: Programmable
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Temperature Range: 500 to 650
- External: Continuous (Convey, Shuttle)
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 3.7
- Temperature Range: 104 to 500
- Application: Aging; Curing; Drying; Sterilizing; Process Critical Procedures
from L&L Special Furnace Co., Inc.
The CP Series Automatic Pusher Ovens are custom designed and built for specific customer applications. The application of the pictured unit is for tempering after induction hardening. These can be designed for use to 1400 °F (760 °C). They can feature automatic cool down sections like the... [See More]
- Controller Type: Programmable
- Capacity: 8.0
- Temperature Range: 1400
- Application: Annealing
from Carbolite Gero Limited
300 °C (572 °F) maximum operating temperature. Horizontal design has double side-hinged doors and controls positioned on side. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 7.8
- Temperature Range: 572
- Application: Aging; Curing; Drying; Preheat; Softening, Drying
from Terra Universal, Inc.
Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]
- Controller Type: Programmable
- Capacity: 0.5
- Temperature Range: 50 to 300
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from LS Industries
Features: All Steel Construction. Physical Dimensions : 12 ’ Long x 7 ’ Wide. Truck Rim Capacity : 96 rims/ 8 hr shift. Cycle: A rim cycles through every three to four minutes. Temperature Control : Digital. Curing Temperature : 850 Radiant Heat. Pneumatic operated Doors. Variable cycle... [See More]
- Controller Type: Programmable
- Application: Drying; For Powder Coating
- Temperature Range: ? to 850
- External: Continuous (Convey, Shuttle)
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- Controller Type: Programmable
- Capacity: 30.0
- Temperature Range: 122 to 752
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Controller Type: Programmable
- Capacity: 0.5
- Temperature Range: 2200
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Cabinet Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Controller Type: Programmable
- External: Bench / Cabinet
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from International Thermal Systems LLC.
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing,... [See More]
- Controller Type: Programmable
- Application: Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- Temperature Range: ? to 1000
- External: Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
from Wisconsin Oven Corporation
Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]
- Controller Type: Programmable
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Despatch - ITW EAE
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 3.8
- Temperature Range: 104 to 500
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment
from L&L Special Furnace Co., Inc.
The DV/DR SERIES Floor Standing Recirculating Cabinet Ovens feature high volume air recirculation for high temperature uniformity, gas or electric operation, a stainless steel interior and a precision PID digital control system. They are designed for heavy duty production heat treating applications... [See More]
- Controller Type: Programmable
- Capacity: 8.0
- Temperature Range: 1300
- Application: Annealing; Tempering
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 7.8
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from LS Industries
Features: All Steel Construction. Physical Dimensions : 15 ’ Long x 7 ’ Wide. Truck Rim Capacity : 160 rims/ 8hr shift. Cycle: A rim cycles through every three to four minutes. Temperature Control : Digital. Curing Temperature : 850 degrees radiant heat. Pneumatic operated doors. Limit... [See More]
- Controller Type: Programmable
- Application: Drying
- Temperature Range: ? to 850
- External: Continuous (Convey, Shuttle)
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- Controller Type: Programmable
- Capacity: 19.8
- Temperature Range: 536
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Controller Type: Programmable
- Capacity: 0.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Conveyor Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Controller Type: Programmable
- External: Continuous (Convey, Shuttle)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from International Thermal Systems LLC.
Calcining Ovens create phase change or remove moisture. The function of a Calcining Oven is to heat solid materials or ores to induce phase transition, or for removal of a volatile fraction or crystalline water as water vapor. The system can be specially designed to accommodate a controlled heat-up... [See More]
- Controller Type: Programmable
- Application: Calcining
- Temperature Range: ? to 1200
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes. Four (4) temperature ranges. Standard maximum continuous temperature... [See More]
- Controller Type: Programmable
- Application: Heat Treatment
- Temperature Range: 1400
- External: Bench / Cabinet
from Despatch - ITW EAE
TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 52.6
- Temperature Range: 104 to 650
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from L&L Special Furnace Co., Inc.
The VB SERIES Bench Mounted Electric Recirculating Cabinet Ovens feature air recirculation for high temperature uniformity, simple, clean, electric operation, a stainless steel interior and a precision PID digital control system. These are ideal for laboratory or small production use such as... [See More]
- Controller Type: Programmable
- Capacity: 2.0
- Temperature Range: 1300
- Application: Annealing; Tempering
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 1.0
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Controller Type: Programmable
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]
- Controller Type: Programmable
- Capacity: 0.7
- Temperature Range: 2000
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Curing Ovens offer a range of sizes and heating arrangements to meet a variety of industrial curing applications. Benko Products' industrial ovens are never restricted to standard sizes or models. We prefer to custom build industrial ovens that meet the exact needs of our customers... [See More]
- Controller Type: Programmable
- Application: Curing
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from International Thermal Systems LLC.
Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven... [See More]
- Controller Type: Programmable
- Application: Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
- Temperature Range: ? to 1200
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]
- Controller Type: Programmable
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Capacity: 8.0 to 45.0
- External: Bench / Cabinet
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Controller Type: Programmable
- Capacity: 1.6
- Temperature Range: 104 to 662
- Application: Cleanroom
from L&L Special Furnace Co., Inc.
The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading the furnace. The... [See More]
- Controller Type: Programmable
- Capacity: 6.3
- Temperature Range: 1500
- Application: Annealing
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Controller Type: Programmable
- Capacity: 0.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 14.6
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Benko Products proudly presents the 'Sahara Hot Box', our exclusive line of Drum Heaters and Drum Ovens. The 'Sahara Hot Box' is recognized as 'The Industry Leader in 55 Gallon Drum Heating Equipment'. With the increased popularity of 275 gallon Totes replacing the space of 4 (55 gallon) drums, thus... [See More]
- Controller Type: Programmable
- Application: Drum Warming
- Temperature Range: ? to 350
- External: Bench / Cabinet
from International Thermal Systems LLC.
Core Wash Drying Ovens work with minimum heat absorption. The purpose of the Core Wash Drying Oven is to dry core wash coating applied to sand cores. The process will eliminate the space and time required for the ambient air drying of sand cores. Proper air circulation and exhaust sizing accelerates... [See More]
- Controller Type: Programmable
- Application: Drying
- Temperature Range: ? to 400
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes. 70 SIZES - GAS OR ELECTRIC HEAT. SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500... [See More]
- Controller Type: Programmable
- Capacity: 144.0
- Temperature Range: 500 to 1000
- Application: Aging; Heat Treatment; Demanding High Uniformity Applications
from Despatch - ITW EAE
PN Series Inert Atmosphere Oven. The PN Series Inert Atmosphere Ovens are designed to accommodate a wide variety of processes where an inert atmosphere is required to prevent product oxidation. Typical applications include curing, bonding and heat treating. The PN Series contains a digital PID... [See More]
- Controller Type: Programmable
- Capacity: 9.0
- Temperature Range: 104 to 650
- Application: Curing; Heat Treatment
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Controller Type: Programmable
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 19.4
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. [See More]
- Controller Type: Programmable
- Application: Drying
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from International Thermal Systems LLC.
Curing Ovens cure parts, coatings, and adhesives. The function of a Curing Oven is to cure a part, coating, or adhesive. Depending upon the process and production requirements, a Batch or Conveyor configuration can be engineered. To meet both process and safety requirements, the exhaust system is... [See More]
- Controller Type: Programmable
- Application: Curing
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]
- Controller Type: Programmable
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Despatch - ITW EAE
The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation. High volume recirculation fans maintain... [See More]
- Controller Type: Programmable
- Capacity: 18.0
- Temperature Range: 122 to 500
- Application: Dynamic and Static Burn-In
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Controller Type: Programmable
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 20.7
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Benko Products, Inc is a recognized leader in industrial heating technology, with over 30 years of oven manufacturing experience and thousands of ovens operating successfully in the field. Benko Products combines industry expertise with high quality products and excellent customer service to deliver... [See More]
- Controller Type: Programmable
- Application: Preheat
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from International Thermal Systems LLC.
The FD45 ™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45 ™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45 ™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry... [See More]
- Controller Type: Programmable
- Application: Drying
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle)
from Despatch - ITW EAE
PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]
- Controller Type: Programmable
- Capacity: 14.0
- Temperature Range: 95 to 662
- Application: Baking; Curing; Cleanroom
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Controller Type: Programmable
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 34.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Truck-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Controller Type: Programmable
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from International Thermal Systems LLC.
Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered to accommodate... [See More]
- Controller Type: Programmable
- Application: Curing; Drying
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle)
from Despatch - ITW EAE
PTC Top Loading Test Oven. The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform airflow even with varying load... [See More]
- Controller Type: Programmable
- Capacity: 12.0
- Temperature Range: 104 to 500
- Application: Burn-In, Qualification Testing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Controller Type: Programmable
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 8.1
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from Benko Products, Inc.
Sahara Industrial Walk-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Controller Type: Programmable
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from International Thermal Systems LLC.
Remove the Hydrogen infused during the cleaning and plating process. Exposure to hydrogen causes various metals, most importantly steel, to become brittle and crack. This can cause a decrease in the metal ’s tensile strength. Typically for high strength metal parts, the Hydrogen Embrittlement... [See More]
- Controller Type: Programmable
- Application: Hydrogen Embrittlement Relief
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle); Front Load (incl. Walk-in, Truck-in)
from Despatch - ITW EAE
RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]
- Controller Type: Programmable
- Capacity: 4.2
- Temperature Range: 104 to 650
- Application: Aging; Curing; Drying; Sterilizing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Controller Type: Programmable
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 11.7
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
IBO heat transfer and operating efficiency. The Internal Bake Oven will complete the cure on the over varnish, ink, and inside coating on aluminum or steel food and beverage cans. To promote can stability during the curing process, the IBO applies a proprietary airflow control pattern directed above... [See More]
- Controller Type: Programmable
- Application: Curing
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle)
from Despatch - ITW EAE
RBC Benchtop Burn-In Oven. Despatch ’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility. The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different... [See More]
- Controller Type: Programmable
- Capacity: 4.7
- Temperature Range: 122 to 500
- Application: Qualification Testing, Burn-In
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Controller Type: Programmable
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 19.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
Outside Bake Oven (OBO) with Vactrans ®. The Outside Bake Oven (OBO) is designed to curing external coatings onto steel or aluminum cans at speeds up to 3,000 CPM. The International Thermal Systems Vactrans ® offers the only vibration free vacuum-loading system in the industry. A proprietary... [See More]
- Controller Type: Programmable
- Application: Curing
- Temperature Range: ? to 500
- External: Continuous (Convey, Shuttle)
from Despatch - ITW EAE
Large Capacity Walk In Ovens/Truck In Ovens. The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 476.0
- Temperature Range: 93.2 to 649
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Bonding
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Controller Type: Programmable
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 15.0
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
The NEW 7.10 ™ Pin Oven. In 7 seconds at 10 passes, the new 7.10 ™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications. The newly designed air delivery system in the 7.10 ™ Pin Oven reduces the chain passes... [See More]
- Controller Type: Programmable
- Application: Curing; Thermal Cross Link
- Temperature Range: ? to 415
- External: Pin
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Controller Type: Programmable
- Capacity: 3.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 20.0
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
Raise the temperature of the product prior to the secondary operation with a Preheat Oven. A Preheat Oven is used in a variety of processes that require heating the product prior to a secondary process such as forming, coating, fitting or welding. The Preheat Oven is available in either a Batch or... [See More]
- Controller Type: Programmable
- External: Continuous (Convey, Shuttle)
- Application: Preheat
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Controller Type: Programmable
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 2.6
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the batch process (large cores or low... [See More]
- Controller Type: Programmable
- Application: Baking
- Temperature Range: ? to 700
- External: Continuous (Convey, Shuttle)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Controller Type: Programmable
- Capacity: 1.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 2.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
A Tempering Oven will reduce the metal hardness. The purpose of a Tempering Oven is to reduce the hardness of any steel or alloy formed product. Tempering is a heat treatment technique applied to ferrous alloys, such as steel or cast iron, to achieve greater toughness by decreasing the hardness of... [See More]
- Controller Type: Programmable
- Application: Tempering
- Temperature Range: ? to 1800
- External: Continuous (Convey, Shuttle)
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Controller Type: Programmable
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 3.9
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from International Thermal Systems LLC.
Thermal Degreasing Ovens cost-effectively remove lubricating oils. The function of a Thermal Degreasing Oven is to cost effectively remove tooling oils from metal worked components or heat exchangers by vaporizing the oil. Thermal Degreasing Ovens replace aqueous wash style cleaning eliminating... [See More]
- Controller Type: Programmable
- Application: Thermal Degreasing
- Temperature Range: ? to 750
- External: Continuous (Convey, Shuttle)
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Controller Type: Programmable
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 3.7
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Controller Type: Programmable
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 4.7
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Controller Type: Programmable
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 4.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Controller Type: Programmable
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 7.0
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 6.7
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 6.8
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 10.2
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]
- Controller Type: Programmable
- Capacity: 12.0
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Controller Type: Programmable
- Capacity: 100.0
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
from L&L Kiln Mfg. Inc.
The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]
- Controller Type: Programmable
- Capacity: 2.5
- Temperature Range: 2350
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics