Natural Gas Ovens (industrial)

8 Results
Automatic Pusher Oven -- CP Series
from L&L Special Furnace Co., Inc.

The CP Series Automatic Pusher Ovens are custom designed and built for specific customer applications. The application of the pictured unit is for tempering after induction hardening. These can be designed for use to 1400 °F (760 °C). They can feature automatic cool down sections like the... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 8.0
  • Temperature Range: 1400
  • Application: Annealing
Class A Truck In / Walk In Oven -- TFD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
Enhanced Walk-In Oven -- EWN-44-4
from Wisconsin Oven Corporation

Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
DV/DR Series -- DV 244
from L&L Special Furnace Co., Inc.

The DV/DR SERIES Floor Standing Recirculating Cabinet Ovens feature high volume air recirculation for high temperature uniformity, gas or electric operation, a stainless steel interior and a precision PID digital control system. They are designed for heavy duty production heat treating applications... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 8.0
  • Temperature Range: 1300
  • Application: Annealing; Tempering
Heat Treat/Draw/Temper Oven -- SDB-436-8
from Wisconsin Oven Corporation

Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes. Four (4) temperature ranges. Standard maximum continuous temperature... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Application: Heat Treatment
  • Temperature Range: 1400
  • External: Bench / Cabinet
Heavy Duty Small Batch/Bench Oven -- SBH Series
from Wisconsin Oven Corporation

The SBH or Heavy Duty Small Batch or Bench oven is designed for heavy-duty applications and is offered in twenty-seven (27) standard sizes. Each of these units are available in two (2) standard continuous maximum temperature ratings, 650 ° F and 1,000 ° F. Custom sized ovens are available... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 8.0 to 100.0
  • Temperature Range: 650 to 1000
  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
Heavy Duty Walk-In Oven -- SWH-4066
from Wisconsin Oven Corporation

Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes. 70 SIZES - GAS OR ELECTRIC HEAT. SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 144.0
  • Temperature Range: 500 to 1000
  • Application: Aging; Heat Treatment; Demanding High Uniformity Applications
Normal Duty Walk-In Oven -- SWN-44-4
from Wisconsin Oven Corporation

Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]

  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
  • Capacity: 64.0
  • Temperature Range: 500 to 800
  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering