Single Set Point Ovens (industrial)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]
- Controller Type: Single Set Point
- Capacity: 9.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Carbolite Gero Limited
300 °C (572 °F) maximum operating temperature. Horizontal design has double side-hinged doors and controls positioned on side. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Polished stainless steel inner chamber is easy to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 7.8
- Temperature Range: 572
- Application: Aging; Curing; Drying; Preheat; Softening, Drying
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 3.7
- Temperature Range: 104 to 500
- Application: Aging; Curing; Drying; Sterilizing; Process Critical Procedures
from Wisconsin Oven Corporation
Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications. Tempering. Annealing. Curing. Preheating. Drying. Shrink film packaging... [See More]
- Controller Type: Single Set Point
- Application: Baking; Curing; Drying; Heat Treatment; Preheat
- Temperature Range: 120 to 1400
- External: Continuous (Convey, Shuttle)
from Terra Universal, Inc.
Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]
- Controller Type: Single Set Point; Programmable (optional feature)
- Capacity: 0.8
- Temperature Range: 572 to 662
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from Intek Corporation
Standard Electric Convection Oven - 180 Degrees F. Maximum operating temperature of 180 ºF. Welded structural steel frame. 3 Hp blower motor with housing. Single swinging door standard. Spring loaded safety latches [See More]
- Controller Type: Single Set Point
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 350
- External: Front Load (incl. Walk-in, Truck-in)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Controller Type: Single Set Point
- Capacity: 1.2
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 7.8
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from Despatch - ITW EAE
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 3.8
- Temperature Range: 104 to 500
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment
from Wisconsin Oven Corporation
What is a Drop Bottom Furnace?. The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors, located... [See More]
- Controller Type: Single Set Point
- Capacity: 64.0
- Temperature Range: 1200
- Application: Heat Treatment; Quenching
from Intek Corporation
Standard Electric Convection Oven - 500 Degrees F. Maximum operating temperature of 500 ºF. Welded structural steel frame. 5 Hp Plug fan blower motor. Single swinging door. Exhaust blower. Spring loaded safety latches [See More]
- Controller Type: Single Set Point
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 932
- External: Front Load (incl. Walk-in, Truck-in)
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]
- Controller Type: Single Set Point
- Capacity: 1.2
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Heavy Duty Service
from Carbolite Gero Limited
400 °C (752 °F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5 °C. Stainless steel inner chamber is convenient to clean and resistant to... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 1.0
- Temperature Range: 752
- Application: Annealing; Preheat; Stress Relieving, Tempering
from Despatch - ITW EAE
TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 52.6
- Temperature Range: 104 to 650
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from Wisconsin Oven Corporation
What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]
- Controller Type: Single Set Point
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Temperature Range: 1000
- External: Vertical (Bell Top); Elevator Oven
from Intek Corporation
Maximum operating temperature of 450 ºF. Welded structural steel frame. 2 Hp blower motor with housing [See More]
- Controller Type: Single Set Point
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 842
- External: Continuous (Convey, Shuttle)
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Controller Type: Single Set Point
- Capacity: 1.2
- Temperature Range: 850
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being processed. [See More]
- Controller Type: Single Set Point
- Capacity: 4.0
- Temperature Range: 104 to 500
- Application: Curing; Clean Process
from Wisconsin Oven Corporation
Standard or High Capacity Units. 52 SIZES • GAS OR ELECTRIC HEAT. Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages. HEAT YOUR PARTS... [See More]
- Controller Type: Single Set Point
- Capacity: 96.0
- Temperature Range: 500 to 1000
- External: Front Load (incl. Walk-in, Truck-in)
from Intek Corporation
Maximum operating temperature of 450 °F. Welded structural steel frame. Single door with gas charged dampers. Two (2) 72" x 28" shelves [See More]
- Controller Type: Single Set Point
- Application: Curing; Drying; Heat Treatment
- Temperature Range: 450
- External: Bench / Cabinet
from Trent, Inc.
Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]
- Controller Type: Single Set Point
- Capacity: 1.2
- Temperature Range: 1400
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; High Temperature Applications
from Despatch - ITW EAE
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]
- Controller Type: Single Set Point; Programmable (optional feature)
- Capacity: 2.3
- Temperature Range: 95 to 399
- Application: Annealing; Curing; Drying; Material Testing
from Wisconsin Oven Corporation
Pusher and Indexing Ovens are designed to provide the advantages of continuous operation of a conveyor, along with the dense loading and the long dwell time of a batch. The parts are generally loaded in baskets or on trays and are indexed through the oven. PUSHERS. The pusher allows for loading... [See More]
- Controller Type: Single Set Point
- External: Continuous (Convey, Shuttle); Pusher Oven
- Application: Aging; Heat Treatment
- Atmosphere: Air / Oxidizing
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]
- Controller Type: Single Set Point
- Capacity: 8.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 1.6
- Temperature Range: 104 to 500
- Application: Cleanroom
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]
- Controller Type: Single Set Point
- Capacity: 9.0
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
PW Truck-In Oven. The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343 °C (650 °F) or less, see the TA/TF Truck-in... [See More]
- Controller Type: Single Set Point; Programmable (optional feature)
- Capacity: 104.0
- Temperature Range: 104 to 850
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]
- Controller Type: Single Set Point
- Capacity: 9.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Despatch - ITW EAE
Large Capacity Walk In Ovens/Truck In Ovens. The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves... [See More]
- Controller Type: Single Set Point; Programmable
- Capacity: 476.0
- Temperature Range: 93.2 to 649
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Bonding
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]
- Controller Type: Single Set Point
- Capacity: 9.0
- Temperature Range: 850
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]
- Controller Type: Single Set Point
- Capacity: 8.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]
- Controller Type: Single Set Point
- Capacity: 0.3
- Temperature Range: 1000
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]
- Controller Type: Single Set Point
- Capacity: 0.3
- Temperature Range: 1000
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 850 °F. TRENT VOBF Series Pit Type Ovens are designed for air draw processing in the metal heat treat field. Like other TRENT ovens, it combines rugged industrial type construction with cost economy. This oven employs vertical air recirculation to obtain work chamber... [See More]
- Controller Type: Single Set Point
- Capacity: 2.9
- Temperature Range: 850
- Application: Heat Treatment
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]
- Controller Type: Single Set Point
- Capacity: 7.4
- Temperature Range: 1200
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT TLOD Series Top Loading Ovens adapts the TLO Series oven for use in heating dies or bulky items by adding a tri-forged grating type basket with four sides and bottom to the standard TLO oven. [See More]
- Controller Type: Single Set Point
- Capacity: 5.6
- Temperature Range: 1000
- Application: Heating Dies / Bulky Items
from Trent, Inc.
Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]
- Controller Type: Single Set Point
- Capacity: 8.0
- Temperature Range: 400
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing; Low Temperature Applications
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Controller Type: Single Set Point
- Capacity: 144.0
- Temperature Range: 450
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]
- Controller Type: Single Set Point
- Capacity: 144.0
- Temperature Range: 650
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Sterilizing