Vertical Load (Bell Lift) Ovens (industrial)

31 Results
Heating And Drying Ovens For Clean Rooms
from Cincinnati Sub-Zero Products

The VTF heating and drying oven for clean rooms utilizes low-turbulent air flow with specific uniform temperature distribution, required for optimal and repeatable production results. High efficiency particulate air filters (HEPA) in the fresh and circulating air channels ensures IS0 5 clean room... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.1 to 110.4
  • Temperature Range: 662
  • Application: Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
Infrared Booster
from Excelitas Technologies Corp.

Production bottlenecks often occur as a result of increased production demands, where the existing drying system can no longer keep pace. Solve this problem by installing a Noblelight® infrared booster section in front of the existing drying system. The booster section brings the product up to... [See More]

  • External: Vertical (Bell Top)
  • Application: Curing; Drying; Preheat
  • Temperature Range: 284 to 293
  • Heat Source: Infrared / Radiant
Hephaistos Microwave Heating And Drying Chamber -- VHM
from Weiss Technik North America, Inc.

The newly developed VHM HEPHAISTOS Heating and Drying Oven is an internationally patented system and characterized by a high field homogeneity. For the first time, the advantages of microwave technology have been developed successfully to an industrially mature high technology. The high field... [See More]

  • External: Vertical (Bell Top)
  • Heat Source: RF / Microwave / Dielectric
  • Application: Drying
  • Controller Type: Programmable
Infrared IR Technology For Rapid Warming
from Cincinnati Sub-Zero Products

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • External: Vertical (Bell Top)
  • Application: Heat Treatment; Cleanroom
  • Temperature Range: 572 to 5432
  • Heat Source: Infrared / Radiant
Infrared IR Technology for Rapid Warming
from Weiss Technik North America, Inc.

Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in clean... [See More]

  • External: Vertical (Bell Top)
  • Application: Heat Treatment; Cleanroom
  • Temperature Range: 572 to 5432
  • Heat Source: Infrared / Radiant
Microwave Heating Chambers
from Cincinnati Sub-Zero Products

Our Microwave Heating chambers utilize an internationally, patented microwave system with a high field uniformity. Fast and energy-efficient production processes are possible by using microwaves. The system is characterized by the hexagonal geometry with a very high field uniformity. For the first... [See More]

  • External: Vertical (Bell Top)
  • Heat Source: RF / Microwave / Dielectric
  • Application: Drying; Thermal Shaping
  • Controller Type: Programmable
Vacuum Drying Ovens
from Weiss Technik North America, Inc.

VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]

  • External: Vertical (Bell Top)
  • Application: Drying; Cleanroom
  • Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
  • Atmosphere: Vacuum Oven / Furnace
Post Curing Ovens for Elastomer Seals
from Cincinnati Sub-Zero Products

Freudenberg Sealing Technologies, Weinheim (Germany) Safe and efficient post-curing of elastomer seals. Postheating is an important process step in the production of dynamic and static seals made of elastomers. It guarantees the desired functionality of the products and is an indispensable link in... [See More]

  • External: Vertical (Bell Top)
  • Application: Curing
VTF Clean Room Heating And Drying Ovens
from Weiss Technik North America, Inc.

The VTF clean room heating and drying ovens are available in six sizes with workspace volumes between 60 liters and 3,125 liters and with nominal temperatures of 250 °C, 300 °C and 350 °C. The laminar flow technique creates a laminar, low-turbulence state of flow with a particularly... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.1 to 110.4
  • Temperature Range: 662
  • Application: Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
Vacuum Drying Ovens
from Cincinnati Sub-Zero Products

VVT Vacuum ovens for drying processes in production and research. Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is heated... [See More]

  • External: Vertical (Bell Top)
  • Application: Drying; Cleanroom
  • Vacuum / Pressure Range: Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
  • Atmosphere: Vacuum Oven / Furnace
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.5
  • Temperature Range: 2200
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • External: Bench / Cabinet; Vertical (Bell Top)
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • Application: Aging; Curing; Drying; Sterilizing; Process Critical Procedures
Drop Bottom Furnace -- DBF-444
from Wisconsin Oven Corporation

What is a Drop Bottom Furnace?. The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors, located... [See More]

  • External: Vertical (Bell Top); Drop Bottom
  • Capacity: 64.0
  • Temperature Range: 1200
  • Application: Heat Treatment; Quenching
DV/DR Series -- DV 244
from L&L Special Furnace Co., Inc.

The DV/DR SERIES Floor Standing Recirculating Cabinet Ovens feature high volume air recirculation for high temperature uniformity, gas or electric operation, a stainless steel interior and a precision PID digital control system. They are designed for heavy duty production heat treating applications... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 8.0
  • Temperature Range: 1300
  • Application: Annealing; Tempering
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.5
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
LCC Clean Process Benchtop Oven -- LCC 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • External: Bench / Cabinet; Vertical (Bell Top)
  • Capacity: 1.6
  • Temperature Range: 104 to 500
  • Application: Cleanroom
Elevator Style Batch Ovens
from Wisconsin Oven Corporation

What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]

  • External: Vertical (Bell Top); Elevator Oven
  • Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
  • Temperature Range: 1000
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature)
WB Series -- WB 2
from L&L Special Furnace Co., Inc.

The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading the furnace. The... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 6.3
  • Temperature Range: 1500
  • Application: Annealing
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.7
  • Temperature Range: 2000
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Elevator Style Oven
from Wisconsin Oven Corporation

What is an Elevator Batch Oven?. The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the chamber and the... [See More]

  • External: Vertical (Bell Top)
  • Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Indirect / Contact / Conduction (optional feature)
  • Temperature Range: 1000
  • Atmosphere: Air / Oxidizing
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 14.6
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 19.4
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 20.7
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 34.5
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 8.1
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 11.7
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 19.5
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 15.0
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.6
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 100.0
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.5
  • Temperature Range: 2350
  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Preheat; Ceramics