Timers Ovens (industrial)
from Guangdong Atmars Industry Co., Limited
The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan ensure uniform distribution of temperature [See More]
- Features: Shelves, Racks or Carts; Timer
- Application: Drying
- Temperature Range: 50 to 572
- Heat Source: Electric / Resistance
from LS Industries
Features: All Steel Construction. Physical Dimensions : 12 ’ Long x 7 ’ Wide. Truck Rim Capacity : 96 rims/ 8 hr shift. Cycle: A rim cycles through every three to four minutes. Temperature Control : Digital. Curing Temperature : 850 Radiant Heat. Pneumatic operated Doors. Variable cycle... [See More]
- Features: Timer
- Application: Drying; For Powder Coating
- Temperature Range: ? to 850
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Standard Overhead Trolley Conveyor Ovens (SCT Series). The ONLY Process Applied PRE-Engineered Conveyor Unit in the World. 7,512 Different Standard Configurations in ALL Fuels!. Unequaled in Quality & Features. Features. Temperatures To 500 °F (260 °C); Optional 650 °F (343 °C). [See More]
- Features: Timer
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Temperature Range: 500 to 650
- External: Continuous (Convey, Shuttle)
from Benko Products, Inc.
Sahara Industrial Batch Ovens offer a range of sizes and heating arrangements to meet a variety of batch heating applications. Challenge us with your toughest oven applications! Benko Products is not restricted to industrial oven standard model sizes, instead, we will custom design and build an... [See More]
- Features: Timer; Data Logger or Recorder
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 30.0
- Temperature Range: 122 to 752
- Application: Sterilizing
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
- Capacity: 3.7
- Temperature Range: 104 to 500
- Application: Aging; Curing; Drying; Sterilizing; Process Critical Procedures
from LS Industries
Features: All Steel Construction. Physical Dimensions : 15 ’ Long x 7 ’ Wide. Truck Rim Capacity : 160 rims/ 8hr shift. Cycle: A rim cycles through every three to four minutes. Temperature Control : Digital. Curing Temperature : 850 degrees radiant heat. Pneumatic operated doors. Limit... [See More]
- Features: Timer
- Application: Drying
- Temperature Range: ? to 850
- External: Continuous (Convey, Shuttle)
from Wisconsin Oven Corporation
Premium Quality Walk-In Ovens. 55 SIZES • GAS OR ELECTRIC HEAT. Heavy construction & ball bearing hinges. High capacity direct drive blowers. Rattle proof adjustable ductwork. Meets FM, IRI, NEC and NFPA 70 & 86 recommendations. Applications. The EWN line of industrial batch ovens was... [See More]
- Features: Timer
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Benko Products, Inc.
Sahara Industrial Cabinet Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Features: Timer; Data Logger or Recorder
- External: Bench / Cabinet
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 19.8
- Temperature Range: 536
- Application: Sterilizing
from Despatch - ITW EAE
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder
- Capacity: 2.3
- Temperature Range: 95 to 399
- Application: Annealing; Curing; Drying; Material Testing
from Wisconsin Oven Corporation
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes. Four (4) temperature ranges. Standard maximum continuous temperature... [See More]
- Features: Timer
- Application: Heat Treatment
- Temperature Range: 1400
- External: Bench / Cabinet
from Benko Products, Inc.
Sahara Industrial Conveyor Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Features: Timer; Data Logger or Recorder
- External: Continuous (Convey, Shuttle)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Despatch - ITW EAE
PN Series Inert Atmosphere Oven. The PN Series Inert Atmosphere Ovens are designed to accommodate a wide variety of processes where an inert atmosphere is required to prevent product oxidation. Typical applications include curing, bonding and heat treating. The PN Series contains a digital PID... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 9.0
- Temperature Range: 104 to 650
- Application: Curing; Heat Treatment
from Wisconsin Oven Corporation
SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes. Two (2) temperature ratings, 650 ° F and 1,000 ° F. Electrically Heated via tubular incoloy sheathed elements. Airflow pressure switches on all blowers. 20 gauge aluminized steel interior sheet metal (panel... [See More]
- Features: Shelves, Racks or Carts; Timer
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
- Capacity: 8.0 to 45.0
- External: Bench / Cabinet
from Benko Products, Inc.
Sahara Industrial Curing Ovens offer a range of sizes and heating arrangements to meet a variety of industrial curing applications. Benko Products' industrial ovens are never restricted to standard sizes or models. We prefer to custom build industrial ovens that meet the exact needs of our customers... [See More]
- Features: Timer; Data Logger or Recorder
- Application: Curing
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Despatch - ITW EAE
PW Truck-In Oven. The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343 °C (650 °F) or less, see the TA/TF Truck-in... [See More]
- Features: Cooling; Shelves, Racks or Carts; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 104.0
- Temperature Range: 104 to 850
- Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
from Wisconsin Oven Corporation
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes. 70 SIZES - GAS OR ELECTRIC HEAT. SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500... [See More]
- Features: Timer
- Capacity: 144.0
- Temperature Range: 500 to 1000
- Application: Aging; Heat Treatment; Demanding High Uniformity Applications
from Benko Products, Inc.
Benko Products proudly presents the 'Sahara Hot Box', our exclusive line of Drum Heaters and Drum Ovens. The 'Sahara Hot Box' is recognized as 'The Industry Leader in 55 Gallon Drum Heating Equipment'. With the increased popularity of 275 gallon Totes replacing the space of 4 (55 gallon) drums, thus... [See More]
- Features: Timer; Data Logger or Recorder
- Application: Drum Warming
- Temperature Range: ? to 350
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Wisconsin Oven Corporation
Wisconsin Oven's Top Selling Walk-In Oven for Decades. 55 SIZES - GAS OR ELECTRIC HEAT. SWN Features. The SWN is manufactured with all the same quality features as Wisconsin Oven's other line of equipment, yet it is an economical choice. Heavy duty construction & ball bearing hinges. Rattle... [See More]
- Features: Timer
- Capacity: 64.0
- Temperature Range: 500 to 800
- Application: Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
from Benko Products, Inc.
Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. [See More]
- Features: Timer; Data Logger or Recorder
- Application: Drying
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Benko Products, Inc.
Benko Products, Inc is a recognized leader in industrial heating technology, with over 30 years of oven manufacturing experience and thousands of ovens operating successfully in the field. Benko Products combines industry expertise with high quality products and excellent customer service to deliver... [See More]
- Features: Timer; Data Logger or Recorder
- Application: Preheat
- Temperature Range: 500 to 800
- External: Bench / Cabinet
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from Benko Products, Inc.
Sahara Industrial Truck-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Features: Timer; Data Logger or Recorder
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from Benko Products, Inc.
Sahara Industrial Walk-In Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium. •... [See More]
- Features: Timer; Data Logger or Recorder
- External: Front Load (incl. Walk-in, Truck-in)
- Temperature Range: 500 to 800
- Heat Source: Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); Hot Water
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 7.8
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 14.3
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- Application: Sterilizing
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 25.0
- Temperature Range: 41 to 572
- Application: Sterilizing