Cooling System Ovens (industrial)

12 Results
Large Heating Oven
from Weiss Technik North America, Inc.

These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]

  • Features: Cooling
  • Application: Molding
  • Temperature Range: 302
  • External: Front Load (incl. Walk-in, Truck-in)
Oxidation Oven
from Harper International Corporation

Harper offers advanced oxidation ovens to complement its industry-leading furnaces for Carbon Fiber processing. Our state-of-the-art oven designs available for tow-bands from 300mm to greater than 4000mm. Harper ’s most recent 3 meter wide production scale Oxidation Oven (section of Oven... [See More]

  • Features: Cooling
  • Atmosphere: Air / Oxidizing
  • Heat Source: Combustion
Double-Layers Explosion-Proof Oven -- AT-150C
from Guangdong Atmars Industry Co., Limited

Double-Layers Explosion-Proof Oven is a high and low-temperature test device for explosive samples, which is mainly used in the new energy battery industry, battery cell or module and PACK to perform high and low-temperature charge and discharge or high and low-temperature storage in the test... [See More]

  • Features: Cooling; Explosion Proof
  • Application: Drying
  • Temperature Range: -58 to 302
  • Heat Source: Electric / Resistance
Large Heating Ovens
from Cincinnati Sub-Zero Products

These large heating chambers are customized and adjusted to production processes through the development of customer specific solutions. These large ovens have been used to apply heat and mold various products such as helicopter cockpits, carrier rocket fuselages and the doors of the A350 XWB. These... [See More]

  • Features: Cooling
  • Application: Molding
  • Temperature Range: 302
  • External: Front Load (incl. Walk-in, Truck-in)
Class A Truck In / Walk In Oven -- TFD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Features: Cooling; Shelves, Racks or Carts (optional feature); Alarms (optional feature); Data Logger or Recorder (optional feature)
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Burn-In, Bonding
Pass-Through Vacuum/Nitrogen Oven -- 5401-00A
from Terra Universal, Inc.

Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]

  • Features: Cooling; Data Logger or Recorder (optional feature)
  • Capacity: 0.8
  • Temperature Range: 572 to 662
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • Application: Cleanroom
Vacuum/Nitrogen Oven -- 9602-03A
from Terra Universal, Inc.

Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]

  • Features: Cooling; Data Logger or Recorder
  • Capacity: 0.5
  • Temperature Range: 50 to 300
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Conveyor Oven -- PCC1-75-3E
from Despatch - ITW EAE

Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being processed. [See More]

  • Features: Cooling; Shelves, Racks or Carts
  • Capacity: 7.5
  • Temperature Range: 104 to 500
  • Application: Curing; Drying
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • Application: Baking; Curing; Cleanroom
RA Cabinet Oven -- RAD 1-42
from Despatch - ITW EAE

RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]

  • Features: Cooling; Shelves, Racks or Carts; Alarms (optional feature)
  • Capacity: 4.2
  • Temperature Range: 104 to 650
  • Application: Aging; Curing; Drying; Sterilizing
Walk In Ovens/Truck In Ovens -- TAD3-48
from Despatch - ITW EAE

Large Capacity Walk In Ovens/Truck In Ovens. The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air moves... [See More]

  • Features: Cooling; Shelves, Racks or Carts (optional feature); Alarms (optional feature); Data Logger or Recorder (optional feature)
  • Capacity: 476.0
  • Temperature Range: 93.2 to 649
  • Application: Aging; Baking; Curing; Drying; Heat Treatment; Bonding