Angle Ferrous Metals and Iron Alloys

9 Results
ASTM A-36 Grade Steel Bar Angles
from Kloeckner Metals Corporation

Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications & Grades: ASTM / ASME
1 in. x 1 in. x 3/16 in. Angle Steel -- 8342925
from Princess Auto Limited

1 in. x 1 in. x 3/16 in. Angle Steel [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Width / OD: 1
  • Thickness: 0.1875
  • Length: 48
Galvanized Angle -- 3 x 3 x 1/4
from Hoover Steel, Inc.

Galvanized Angle Stock Length: 20 FT. [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Processing, Temper & Finish: Galvanized
  • Type: CarbonSteel
  • Applications: BuildingConstruction
1 in. x 1 in. x 3/16 in. Angle Steel -- 8342974
from Princess Auto Limited

1 in. x 1 in. x 3/16 in. Angle Steel [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Width / OD: 1
  • Thickness: 0.1875
  • Length: 96
Metal Angle -- 4 X 4 X 3/8
from Hoover Steel, Inc.

Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome! [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Applications: BuildingConstruction
  • Type: CarbonSteel
1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel -- 8342933
from Princess Auto Limited

1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Width / OD: 1.5
  • Thickness: 0.1875
  • Length: 48
Slotted Angle -- 1-1/2 x 1-1/2 x 14 GA
from Hoover Steel, Inc.

Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Processing, Temper & Finish: Galvanized
  • Type: CarbonSteel
  • Applications: BuildingConstruction
1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel -- 8342982
from Princess Auto Limited

1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Width / OD: 1.5
  • Thickness: 0.1875
  • Length: 96
2 in. x 2 in. x 3/16 in. Angle Steel -- 8342941
from Princess Auto Limited

2 in. x 2 in. x 3/16 in. Angle Steel [See More]

  • Shape / Form: Angle; Profile or Structural Shape
  • Width / OD: 2
  • Thickness: 0.1875
  • Length: 48