Low Alloy / HSLA Ferrous Metals and Iron Alloys

5 Results
Magnetic Bar Stock -- efi Core Iron
from Ed Fagan, Inc.

Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specifications & Grades: ASTM / ASME; A848
  • Thickness: 0.1250 to 3.62
Semi-Finished Bloom
from Arcelor Mittal USA

Process: electric furnace, argon stirred, vacuum degassed, continuous cast [See More]

  • Type: CarbonSteel; H-Steel (optional feature); Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
  • Specifications & Grades: AISI; ASTM / ASME; SAE; HSLA Grade
  • Thickness: 6 to 14
Pure Iron (Fe) Micron Powder -- MET-0075
from Matexcel

Storage: Store at room temperature. Purity: 0.9999. Size: 5um; 100mesh; 325mesh [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Length: 1.97E-4
  • Shape / Form: Powder, Granule or Flake
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.0150
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Bar Stock (optional feature); Strip (optional feature); Round Bar or Rod Stock
  • Width / OD: 0.5000 to 2
Square Magnetic Bar Stock -- efi Core Iron
from Ed Fagan, Inc.

Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specifications & Grades: ASTM / ASME; A848
  • Thickness: 0.1250 to 3.62