Abrasive / Erosive Wear Protection Ferrous Metals and Iron Alloys

Last Updated: April 1, 2025

Description

Abrasive and erosive wear protection for ferrous metals and iron alloys involves the use of specialized coatings and materials designed to enhance the durability and longevity of metal surfaces. These protective layers are engineered to resist the damaging effects of abrasion and erosion, which can occur due to mechanical wear or exposure to harsh environments. The primary function of these products is to maintain the integrity of the metal surfaces by minimizing wear and tear, thereby extending the service life of the components.

Working Principle

The working principle of abrasive and erosive wear protection involves the application of wear-resistant materials or coatings to the surface of ferrous metals and iron alloys. These coatings can be applied through various methods such as thermal spraying, mechanical fastening, adhesive bonding, brazing, or welding. The protective layer acts as a barrier, absorbing and dissipating the energy from abrasive particles or erosive forces, thus preventing them from reaching the underlying metal. This not only reduces wear but also enhances the overall performance and reliability of the metal components in demanding conditions.

Applications

Abrasive and erosive wear protection is widely used in industries where metal components are exposed to harsh conditions. Specific examples include the use of wear-resistant coatings on jet engine parts, grinding mills, mining machines, and solids handling equipment to reduce wear and erosion . Additionally, wear plates and strips are employed in manufacturing machinery to protect against the abrasive effects of processing materials such as grain, ore, salt, limestone, coal, glass, and fly ash .

Advantages over other Ferrous Metals and Iron Alloys

One of the significant advantages of using wear protection on ferrous metals and iron alloys is the ability to transition from a tougher alloy core to a harder outer wear layer without a bond interface, which eliminates delamination concerns . This feature enhances the durability and performance of the components compared to traditional ferrous metals and iron alloys that may not have such protective layers.

Limitations

While wear protection offers numerous benefits, there are limitations to consider. The application of wear-resistant coatings can be complex and may require specialized equipment and expertise. Additionally, the effectiveness of the protection can vary depending on the specific environmental conditions and the type of abrasive or erosive forces encountered.

Considerations

When considering abrasive and erosive wear protection for ferrous metals and iron alloys, several factors should be taken into account. Initial costs can be significant due to the need for specialized materials and application processes. However, these costs may be offset by the extended service life and reduced maintenance requirements of the protected components. Operating expenses may also be lower due to decreased downtime and fewer replacements. Durability and accuracy of the protective coatings are crucial, as they directly impact the performance and longevity of the metal components. Regular inspection and maintenance are necessary to ensure the continued effectiveness of the wear protection.

28 Results
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
  • Specifications & Grades: ASTM / ASME; UNS
  • Type: Stainless
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications & Grades: AMS; ASTM / ASME; UNS
  • Type: Stainless
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
Stainless Steel Alloy, Austenitic -- Nitronic 32® Stainless Steel
from Ulbrich Stainless Steels & Special Metals, Inc.

Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28). APPLICATIONS. Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms, racks, cages. DESCRIPTION. Nitronic 32 ® (XM-28) is an... [See More]

  • Applications: Abrasion Resistant; BuildingConstruction; Wear resistant parts or tooling; Clamps For Pole Line Hardware, Concrete Reinforcing Accessories, High Strength Non-Magnetic Springs, Wire Forms, Racks, Cages
  • Specifications & Grades: ASTM / ASME; UNS
  • Type: Stainless
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire; Wire - Profile, Round, Flat, Square
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Automobile spare parts
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Cast Cover
from Raymond Machinery Co., Ltd.

Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
Cast Holder
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
  • Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water