Biocompatible / Biomaterial Ferrous Metals and Iron Alloys
from Arnold Magnetic Technologies
Arnold Magnetic Technologies Non Grain Oriented (NGOES) Electrical Steel is optimized by thickness and finish to meet your most demanding needs for high speed, high efficiency motors and high efficiency transformer applications. When optimally applied, NGOES offers reduced eddy currents which... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Defense, Semiconductor
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
- Type: Miscellaneous Ferrous Alloy
- Thickness: 0.0040 to 0.0070
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]
- Applications: Biomaterial
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
- Type: Stainless
- Thickness: 8.00E-5 to 0.0100
from Ulbrich Stainless Steels & Special Metals, Inc.
Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]
- Applications: Biomaterial; Wear resistant parts or tooling; Cutlery, Surgical and Dental Instruments, Scissors, Tapes, Straight Edges, Fasteners, Firearms
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Coil - Strip; Strip
from Matexcel
Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 15-45 μm; 15-53 μm; 53-120... [See More]
- Applications: Automotive or Vehicular; Biomaterial
- Shape / Form: Powder, Granule or Flake
- Type: Stainless