Ferritic Ferrous Metals and Iron Alloys
Last Updated: April 1, 2025
Description
Ferritic ferrous metals and iron alloys are a class of stainless steels characterized by their body-centered-cubic grain structure and a chromium content ranging from 10.5% to 30%. These metals are known for their magnetic nature and are not hardenable by heat treatment. They possess a low carbon content, which contributes to their excellent formability properties, allowing them to be shaped into various forms without issues such as necking or cracking .
Working Principle
Ferritic ferrous metals and iron alloys work by utilizing their unique microstructure, which is responsible for their magnetic properties. The body-centered-cubic grain structure, along with the specific arrangement of electrons, contributes to their distinct characteristics. The low carbon content enhances their formability, while the presence of chromium provides resistance to oxidation and corrosion. This makes them particularly useful in environments where these properties are essential, such as high-temperature applications .
Applications
Ferritic steels are widely used in applications that require good corrosion resistance and thermal conductivity. Specific examples include furnace and boiler heat exchangers, where their ability to efficiently transfer heat is crucial. They are also used in high-moisture environments like hot water tanks and exhaust systems due to their enhanced corrosion resistance. Additionally, ferritic steels are employed in interior appliances and building features, benefiting from their ease of welding and forming .
Advantages over other Ferrous Metals and Iron Alloys
Ferritic steels offer several advantages over other ferrous metals and iron alloys. Their low coefficient of thermal expansion means they undergo less expansion when heated, maintaining their dimensions more effectively. This property is particularly beneficial in high-temperature applications. Furthermore, their high thermal conductivity allows for efficient heat transfer, making them ideal for use in heat exchangers. The high chromium content in certain ferritic steels provides superior corrosion resistance, rivaling that of few other metals .
Limitations
Despite their advantages, ferritic steels have some limitations. They cannot be hardened through heat treatment, which may limit their use in applications requiring high hardness. Additionally, certain types of ferritic steel may experience issues when welded, such as unwanted cracking along the heat-affected zone. These limitations must be considered when selecting materials for specific applications .
Considerations
When considering the use of ferritic ferrous metals and iron alloys, several factors should be taken into account. Initial costs may be lower compared to non-ferrous metals, but the specific alloy composition can affect pricing. Operating expenses can be influenced by their corrosion resistance and durability, potentially reducing maintenance costs in the long term. However, the inability to harden these metals through heat treatment may necessitate more frequent replacements in applications requiring high hardness. Careful evaluation of the specific requirements and environmental conditions is essential to ensure optimal performance and cost-effectiveness .
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Ductile Iron (Nodular); Ferritic
- Specifications & Grades: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Type: CastIron; Composite
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature)
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240. APPLICATIONS. Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts. DESCRIPTION. Type 430 is a chromium ferrite stainless steel with moderate corrosion and heat... [See More]
- Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Ferritic; Heat Resistant; Hot Rolled (optional feature)
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Features: Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Ferritic
- Specifications & Grades: AISI; RUS Accepted
- Type: Stainless
- Shape / Form: Wire
from Dura-Bar
Non-stock, type D graphite in predominantly ferrite matrix [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Gray Iron; Ferritic
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature)
- Type: CastIron; Composite
- Width / OD: 0.6250 to 20
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Features: Wrought; Coated / Painted (optional feature); Cold Finished, Rolled or Cold Drawn; Ferritic
- Specifications & Grades: AISI
- Type: Stainless
- Shape / Form: Wire