Squares / Square Bar Ferrous Metals and Iron Alloys

7 Results
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications & Grades: AMS; ASTM / ASME; UNS
  • Type: Stainless
  • Features: Austenitic; Wrought; Corrosion Resistant; Forged; Heat Resistant; Superalloy; Wear Resistant
Hot Rolled Square -- 1-1/4"
from Hoover Steel, Inc.

Hot Rolled. Other sizes available upon request. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Applications: BuildingConstruction
  • Type: CarbonSteel
Stainless Steel Bar -- SB303.187
from Roda Specialty Steel

Grade: 303 PLUS ACD [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Width / OD: 0.1875
  • Type: Stainless
  • Features: Austenitic
Cold Drawn Squares
from Nucor Cold Finish Group

The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]

  • Shape / Form: Squares; Bar Stock; Profile or Structural Shape
  • Specifications & Grades: AISI; 1018, 1215, 4140, Other Grades Available
  • Type: AlloySteel (optional feature); CarbonSteel (optional feature)
  • Processing, Temper & Finish: Annealed (optional feature); Ground / Machined (optional feature)
Cold Finished Steel Bar Series 10XX -- 1018
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
  • Specifications & Grades: AISI; ASTM / ASME
  • Type: CarbonSteel
  • Thickness: 0.1870 to 4
AISI C1018 Steel Cold Finished Squares
from Kloeckner Metals Corporation

Standard Lengths 12' [See More]

  • Shape / Form: Squares; Bar Stock; Profile or Structural Shape
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications & Grades: AISI
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
  • Specifications & Grades: AISI; ASTM / ASME
  • Type: AlloySteel
  • Thickness: 0.1870 to 4