ASTM / ASME Ferrous Metals and Iron Alloys

32 Results
Hypodermic Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]

  • Specifications & Grades: ASTM / ASME; T304: ASTM –A908
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
  • Type: Stainless; T304, T316
  • Width / OD: 0.0080 to 0.2600
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Specifications & Grades: ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Type: Stainless
  • Features: Wrought; Corrosion Resistant; Forged; Superalloy
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Specifications & Grades: ASTM / ASME; ASTM-A269/A213
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
  • Type: Stainless
  • Width / OD: 8
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Specifications & Grades: ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
  • Type: Stainless
  • Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
Welded Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]

  • Specifications & Grades: ASTM / ASME; ASTM-A269/A249
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
  • Type: Stainless
  • Width / OD: 8
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Type: Stainless
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Superalloy
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Type: Stainless
  • Features: Austenitic; Wrought; Corrosion Resistant; Forged; Superalloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Type: Stainless
  • Features: Austenitic; Wrought; Corrosion Resistant; Forged; Heat Resistant; Superalloy; Wear Resistant
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Specifications & Grades: ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Type: Stainless
  • Features: Wrought; Duplex; Forged; Superalloy
ASTM A-1011 Hot Rolled Pickled and Oiled Steel Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Specifications & Grades: ASTM / ASME
  • Width / OD: 48 to 72
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Length: 96 to 240
Coated Electrogalvanized Sheet -- Commercial Steel
from Arcelor Mittal USA

Zinc or zinc-iron alloy coating weights or designations [See More]

  • Specifications & Grades: ASTM / ASME; ASTM A 879
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Type: AlloySteel
  • Thickness: 0.0150 to 0.0700
Annealed Coil/Strip -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.0020 to 0.0200
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Specifications & Grades: ASTM / ASME; UNS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Sheet, Strip, Plate; Wire – Profile, Round, Flat, Square; Plate; Strip; Sheet
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Die / Cold Work; Hot Rolled (optional feature)
Cold Drawn Hexagons
from Nucor Cold Finish Group

The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]

  • Specifications & Grades: AISI; ASTM / ASME; 1018, 1215, 4140, Other Grades Available
  • Shape / Form: Bar Stock; Hex; Profile or Structural Shape
  • Type: AlloySteel (optional feature); CarbonSteel (optional feature)
  • Processing, Temper & Finish: Annealed (optional feature); Ground / Machined (optional feature)
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Specifications & Grades: ASTM / ASME; ASTM A484
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Type: Stainless
  • Width / OD: 0.0930 to 2
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Specifications & Grades: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature)
  • Type: CastIron; Composite
  • Width / OD: 1.25 to 20
Drill Rod
from G.L. Huyett

Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications. [See More]

  • Specifications & Grades: ASTM / ASME
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: ToolSteel
  • Length: 36 to 144
Cold Finished Steel Bar Series 10XX -- 1018
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Specifications & Grades: AISI; ASTM / ASME
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
  • Type: CarbonSteel
  • Thickness: 0.1870 to 4
ASTM A-36 Grade Steel Bar Angles
from Kloeckner Metals Corporation

Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]

  • Specifications & Grades: ASTM / ASME
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Shape / Form: Angle; Profile or Structural Shape
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.0100 to 120
Stainless Steel Wire
from MicroGroup

Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]

  • Specifications & Grades: ASTM / ASME; ASTM A313
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Type: Stainless
  • Width / OD: 0.0030 to 0.1560
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Specifications & Grades: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature)
  • Type: CastIron; Composite
  • Width / OD: 1 to 6
Flatstock
from G.L. Huyett

Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]

  • Specifications & Grades: ASTM / ASME
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: AlloySteel; Stainless; ToolSteel
  • Thickness: 0.0156 to 2
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Specifications & Grades: AISI; ASTM / ASME
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
  • Type: AlloySteel
  • Thickness: 0.1870 to 4
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.0050 to 2
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Specifications & Grades: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.0050 to 2
Control Expansion/Glass Sealing Wire Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.0200 to 0.1200
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications & Grades: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn
Controlled Expansion/Glass Sealing Rod -- Alloy 42
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]

  • Specifications & Grades: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.1250 to 6
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications & Grades: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Type: Miscellaneous Ferrous Alloy; Controlled / Low Expansion Alloy
  • Width / OD: 0.1250 to 6
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.1250 to 3.62
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.1250 to 3.62