Forged Ferrous Metals and Iron Alloys
Last Updated: April 1, 2025
Description
Forged ferrous metals and iron alloys are materials that have been shaped through the process of forging, which involves compressive forces to form metal parts. These materials are known for their high strength and ductility, achieved by refining the grain structure of the metal. The forging process enhances the mechanical properties of the metal, making it suitable for various demanding applications.
Working Principle
The working principle of forging involves the plastic deformation of metal using compressive forces, typically applied through hammers or presses. This process can be performed at different temperatures: hot, warm, or cold, depending on the specific alloy. Hot forging, for example, involves deforming the metal at a temperature where recrystallization occurs simultaneously with deformation, preventing strain hardening and enhancing ductility. The process improves the density and microstructure of the material, resulting in a product with a continuous grain flow that follows the shape of the part, thereby increasing its strength and integrity.
Applications
Forged ferrous metals and iron alloys are used in a wide range of applications due to their enhanced mechanical properties. Specific examples include critical component parts in airplanes, automobiles, ships, oil drilling equipment, engines, and missiles. These materials are also used in the production of high integrity landing gear components such as trunnions, braces, and strut bodies.
Advantages over other Ferrous Metals and Iron Alloys
Forged parts offer several advantages over those produced by other methods such as casting or machining. The forging process results in a denser structure with a continuous grain flow, making the parts stronger and more reliable. This is particularly important for mission-critical applications where reliability is prioritized over cost. Additionally, the process can eliminate chemical impurities and reduce scale formation, further enhancing the material's properties.
Limitations
Despite their advantages, forged ferrous metals and iron alloys have certain limitations. The process can lead to possible warping during cooling and less precise tolerances compared to other manufacturing methods. Additionally, the production of forged parts is significantly more costly due to the expense of machinery, tooling, facilities, and skilled personnel required.
Considerations
When considering the use of forged ferrous metals and iron alloys, several factors should be taken into account. Initial costs can be high due to the need for specialized equipment and skilled labor. Operating expenses may also be significant, particularly in maintaining the equipment and ensuring precise control over the forging process. However, the durability and strength of forged parts can lead to lower replacement and maintenance costs over time, making them a cost-effective choice for applications where reliability is crucial.
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Features: Wrought; Corrosion Resistant; Forged; Superalloy
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Profile or Structural Shape
from High Performance Alloys, Inc.
N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Superalloy
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Features: Austenitic; Wrought; Corrosion Resistant; Forged; Superalloy
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Austenitic; Wrought; Corrosion Resistant; Forged; Heat Resistant; Superalloy; Wear Resistant
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Features: Wrought; Duplex; Forged; Superalloy
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Features: Die / Cold Work; Forged
- Specifications & Grades: ISO9001: 2008
- Type: AlloySteel; CarbonSteel; Stainless
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding