Oil and Gas Ferrous Metals and Iron Alloys
Last Updated: April 1, 2025
Description
Ferrous metals and iron alloys are essential materials used in various industries, including the oil and gas sector. These materials are primarily composed of iron and are known for their strength and durability. They serve as critical components in construction materials, tools, and machinery, providing structural integrity and support in demanding environments.
Working Principle
Ferrous metals and iron alloys work by leveraging their inherent properties of strength, ductility, and resistance to wear and corrosion. These materials are often alloyed with other elements to enhance specific characteristics, such as tensile strength or resistance to environmental factors. The usefulness of these metals in the oil and gas industry is largely due to their ability to withstand high pressures and temperatures, as well as their capacity to resist corrosion from exposure to various chemicals and gases.
Applications
In the oil and gas industry, ferrous metals and iron alloys are used in numerous applications. Drill collars, for example, are made from high-strength materials to provide the necessary weight and stability for drilling operations, particularly in challenging geological formations. Non-magnetic drill collars are crucial in environments requiring precise measurement while drilling (MWD) and logging while drilling (LWD) operations. Additionally, these metals are used in the construction of pipelines, storage tanks, and structural components of drilling rigs and platforms.
Advantages over other Ferrous Metals and Iron Alloys
Ferrous metals and iron alloys offer several advantages over other materials. Their high tensile strength and durability make them ideal for use in the harsh conditions of oil and gas exploration and production. Non-magnetic variants are particularly advantageous in applications requiring precise directional drilling and measurement, as they do not interfere with magnetic field measurements. Furthermore, their ability to be alloyed with other elements allows for customization of properties to meet specific operational requirements.
Limitations
Despite their advantages, ferrous metals and iron alloys have limitations. They can be susceptible to corrosion if not properly treated or alloyed, which can lead to maintenance challenges and potential failures in critical applications. Additionally, their weight can be a disadvantage in applications where lighter materials are preferable. The cost of alloying and treating these metals to enhance their properties can also be a consideration in their use.
Considerations
When selecting ferrous metals and iron alloys for oil and gas applications, several factors should be considered. Initial costs can vary depending on the specific alloy and treatment processes required. Operating expenses may include maintenance and replacement costs due to wear and corrosion. Durability is a key factor, as these materials must withstand extreme conditions over extended periods. Accuracy in applications such as directional drilling can be affected by the magnetic properties of the materials, necessitating the use of non-magnetic variants in certain scenarios. Replacement and maintenance costs should also be factored into the overall lifecycle cost analysis, as these can impact the long-term economic viability of using these materials in specific applications.
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from Dexmet® Corporation, a part of PPG’s engineered materials division
A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
- Shape / Form: Precision Expanded Metals
- Type: CarbonSteel; Stainless
- Features: Coated / Painted (optional feature)
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Resistance Alloy / Heating
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
Shaped, Flat, Square, Round, Fine, Plated and Bare Wire ASTM A167, AMS 5523. 310S ALLOY DESCRIPTION. Alloy 310S is an austenitic chromium nickel stainless steel that posses good oxidation resistance and strength at high temperatures in continuous service up to 2000 ºF (provided reducing sulfur... [See More]
- Applications: Aerospace or Aircraft Quality; Oil & Gas Wells; Resistance Alloy / Heating; Furnace Parts, Heat Exchangers, Paper Mill Equipment, Exhaust Parts In Gas Turbines and Aircraft, Jet Engine Parts, Oil Refinery Equipment
- Specifications & Grades: AMS; ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire; Shaped, Flat, Square, Round, Fine, Plated and Bare Wire
from United Performance Metals
Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]
- Applications: Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells
- Specifications & Grades: AMS; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Strip; Sheet
from Loos & Co., Inc.
UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]
- Applications: Oil & Gas Wells; Well Measuring
- Specifications & Grades: AISI
- Type: Stainless
- Shape / Form: Wire
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from United Performance Metals
17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
- Specifications & Grades: AMS; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip; Sheet
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
- Specifications & Grades: AMS; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Wire; Plate; Strip; Sheet
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Automobile spare parts
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water