Vacuum Arc Melted (E, VAR, etc.) Ferrous Metals and Iron Alloys
Last Updated: April 1, 2025
Description
Vacuum Arc Remelted (VAR) ferrous metals and iron alloys are high-quality metal ingots known for their chemical and mechanical homogeneity. These materials are specifically processed to achieve superior purity and refined structural properties, making them suitable for demanding applications where reliability and performance are critical.
Working Principle
The VAR process operates under a vacuum or inert atmosphere, utilizing direct current (DC) to remelt ingots of specialty metals. This method is particularly effective for metals that may react with oxygen, nitrogen, or hydrogen. The process involves a consumable electrode that generates heat from a DC arc formed between the electrode and the ingot. This arc remelting technique helps in removing potential defects and crack initiation sites, thereby improving the purity and refining the structure of the metal ingots. Ensuring an even arc distribution is crucial to prevent undesired solidification and to maintain homogeneous metallurgical structures, which enhances the overall quality of the ingots.
Applications
VAR ferrous metals and iron alloys are used in critical components within the aircraft and aerospace industries, such as the disks that hold turbine blades in aircraft engines. These components require a high degree of reliability due to the catastrophic consequences of potential failures. Additionally, VAR metals are employed in the energy, nuclear, chemical/petrochemical, medical, and automotive industries, where high performance and durability are essential.
Advantages over other Ferrous Metals and Iron Alloys
The VAR process offers significant advantages over other methods by improving the cleanliness and structural refinement of metals. This results in ingots with fewer microscopic defects, such as dissolved gases, voids, contaminants, or inclusions, which can otherwise lead to crack initiation under various loads. The enhanced purity and structural integrity make VAR metals particularly suitable for high-stress applications.
Limitations
One of the limitations of the VAR process is the potential introduction of defects if the process is not properly controlled. Uneven arc distribution can lead to non-homogeneous metallurgical structures, resulting in macroscopic defects that may compromise the material's performance.
Considerations
When considering the use of VAR ferrous metals and iron alloys, it is important to account for the initial costs associated with the specialized equipment and processes required. Operating expenses can be significant due to the need for precise control and monitoring of the remelting process. However, the durability and accuracy of the resulting ingots can justify these costs in applications where performance and reliability are paramount. Replacement and maintenance costs should also be considered, as maintaining the equipment and ensuring consistent quality control are essential for optimal results.
from Ulbrich Stainless Steels & Special Metals, Inc.
ASTM A 276, ASTM A 313, ASTM A 666. APPLICATIONS. Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles. DESCRIPTION. This austenitic stainless steel is initially electric-arc melted. To minimize voids and contaminants while yielding a more uniform... [See More]
- Features: Austenitic; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Die / Cold Work; Vacuum Arc Melted / Remelted (VAR); Hot Rolled (optional feature)
- Specifications & Grades: ASTM / ASME; UNS
- Type: Stainless
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Coated / Painted; Cold Finished, Rolled or Cold Drawn; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; L / ELI; Oil; Water
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: AlloySteel; CarbonSteel; CastSteel; CastIron; Stainless; ToolSteel
- Processing, Temper & Finish: Galvanized; Ground / Machined; Hardened / Heat Treated; Polished; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding