Soft Magnetic Alloy Ferrous Metals and Iron Alloys

6 Results
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Wire (optional feature); Plate (optional feature); Sheet (optional feature)
  • Width / OD: 12 to 24
Annealed Coil/Strip -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Thickness: 0.0020 to 0.0200
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Thickness: 0.0100 to 120
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Thickness: 0.1250 to 3.62
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Type: Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specifications & Grades: AMS; ASTM / ASME; UNS; A753, N-14411C
  • Thickness: 0.1250 to 3.62
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy; Soft Magnetic Alloy
  • Thickness: 0.0150
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Bar Stock (optional feature); Strip (optional feature); Round Bar or Rod Stock
  • Width / OD: 0.5000 to 2