Electrical Heater (For winter environments) Weather Instruments

13 Results
Smart Weather All-in-one Sensor -- WS600-UMB
from LufftUSA

Description: Country version: EU, USA and Canada. Supplementary description: WS600-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction and wind speed. Relative humidity is... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Accuracy of Velocity: 5
4-Component Net Radiation Sensor -- NR01-L
from Campbell Scientific, Inc.

The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It... [See More]

  • Device Classification: Sensor Only
  • Wavelength Range Measured: 305 to 2800
  • Weather Component Sensed: Measures solar Radiation
  • Min. Wavelength Sensitivity: 10
Automatic Sounding System -- AUTOSONDE® AS41
from Vaisala

Automatic Sounding System. Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE ® AS41, which is a completely new upper-air observation... [See More]

  • Device Classification: Sensor System
  • Height: 201
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 15000
EOLOS - IND Static Weather Sensor
from RainWise, Inc.

The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point and barometric pressure with exceptionally high precision. The compact... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.2237 to 190
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Resolution of Velocity: 0.2237
Smart Weather All-in-one Sensor -- WS800-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, precipitation intensity, precipitation type,... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Resolution of Velocity: 0.2237
Ceilometer -- CL51
from Vaisala

For high-range cloud height detection. The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It ´s backscatter profiling over full range is up to 15 km (49,200 ft). The... [See More]

  • Device Classification: Sensor Only
  • Height: 60.28
  • Weather Component Sensed: Measures Total Cloud Cover
  • Weight: 41.01
Heated Precipitation Gauge -- PG/H
from RainWise, Inc.

Heated Precipitation Sensor. The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation. Product Features. The tipping bucket is molded from a... [See More]

  • Device Classification: Sensor Only
  • Measurement Increment: 0.0100
  • Weather Component Sensed: Measures Rain/Snow Fall
  • Accuracy: 0.5000
Ultrasonic Wind Sensor -- V200A-UMB
from LufftUSA

Description: V200A-Ultrasonic Wind Sensor, plastic housing and 20W-heater. Supplementary description: Extremely precise and maintenance-free measurement of wind velocity and wind direction as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Cloud Height Detection Ceilometer -- CL31
from Vaisala

For cloud height detection. Vaisala Ceilometer CL31 measures cloud base height and vertical visibility in all weather - good or bad. Backscatter profiling performance and reliability in all weather conditions up to 25,000 feet (7.6 km). It is a compact and lightweight instrument for cloud base... [See More]

  • Device Classification: Sensor Only
  • Height: 46.85
  • Weather Component Sensed: Measures Total Cloud Cover
  • Weight: 68.36
Leaf Wetness Sensor -- LW
from RainWise, Inc.

The standard mounting is the RainWise plug-in mount that matches our Monopod. The sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. Product Features. The RainWise Leaf Wetness Sensor consists of a gold plated printed circuit board... [See More]

  • Device Classification: Sensor Only
  • Humidity or Moisture Instrument Type: Solid State
  • Weather Component Sensed: Measures %Water or %Moisture Content
  • Output Options: Switch or Relay Contact
Ultrasonic Wind Sensor -- Ventus-UMB
from LufftUSA

Supplementary description: Extremely precise and maintenancefree measurement of wind speed, wind direction and air pressure as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as known with traditional "cups and vane". The digital... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Heated Anemometer and Wind Vane -- WA25
from Vaisala

Heated anemometer and wind vane for cold environments. The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling. [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.8948 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Range of Motion Measured: 0.0 to 360
Precipitation Detector -- PS
from RainWise, Inc.

The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on ” time is... [See More]

  • Device Classification: Sensor Only
  • Rain / Snow Collector Type: Other Rain
  • Weather Component Sensed: Measures Rain/Snow Fall
  • Output Options: Switch or Relay Contact