Measures Dew Point Weather Instruments

12 Results
Climate Meter -- PCE-313 S
from PCE Instruments / PCE Americas Inc.

Climate Meter PCE-313 S. Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -58 to 2372
  • Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
  • Humidity Range Measured: 5 to 95
Climate Meter -- PCE-313A
from PCE Instruments / PCE Americas Inc.

Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -58 to 2372
  • Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
  • Humidity Range Measured: 5 to 95
Climate Meter -- PCE-330
from PCE Instruments / PCE Americas Inc.

PCE-330 is a climate meter with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual display, this multifunction data-logging indoor air quality (IAQ) meter... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -4 to 140
  • Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
  • Temperature Accuracy: 1.5
Vigilant Aircraft Hygrometer
from Edgetech Instruments Inc.

The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]

  • Device Classification: Sensor System
  • Dew Point Range Measured: -58 to 194
  • Weather Component Sensed: Measures Dew Point
  • Dew Point Accuracy: 0.2000
High Precision Climatestation for E1 Lab -- YCM16C
from Sartorius Lab Instruments GmbH & Co. KG

High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -22 to 140
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Temperature Accuracy: 0.1000
Meteorological Station -- HFM53
from Rotronic Instrument Corp.

Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring. [See More]

  • Device Classification: Sensor System
  • Dew Point Range Measured: -50 to 100
  • Weather Component Sensed: Measures Dew Point
  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Display Console and Data Logger -- S-12
from RainWise, Inc.

Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
  • Resolution of Velocity: 1
Maritime Observation System -- AWS430
from Vaisala

Designed specially for critical maritime weather applications. An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the... [See More]

  • Device Classification: Sensor System
  • Height: 23.62
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Weight: 88.2
HAZMAT Weather Station -- HM-1
from RainWise, Inc.

The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software that enables responders to monitor... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
Tactical Meteorological Observation System -- TacMet® MAWS201M
from Vaisala

The Vaisala TacMet ® Tactical Meteorological Observation System is a field-deployable, compact weather station for various field operations. Offering broad sensor capability, the portable system can be easily and rapidly deployed. Moreover, it is a Commercial-Off-the-Shelf (COTS) product and... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 78.29
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point; Measures Total Cloud Cover
  • Wind Instrument Type: Cup
Portable Weather Station -- PORTLOG
from RainWise, Inc.

Portable Weather Station. The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features. The... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
Vaisala Mobile Detector -- MD30
from Vaisala

The first road surface state sensor designed specifically for snow plows. MD30 monitors road conditions and transmits weather data — surface surface state, grip, relative humidity, dew point and road and air temperature — from snow plows or any vehicle without disruption and works well... [See More]

  • Device Classification: Sensor Only
  • Temperature Range Measured: -40 to 140
  • Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
  • Dew Point Range Measured: -40 to 140