Digital Display Weather Instruments

20 Results
Anemometer -- PCE-007
from PCE Instruments / PCE Americas Inc.

Accurate Anemometer meter with connection port, memory, software for measuring wind speed, temperature and Anemometer. This Anemometer meter is very economical. With this Anemometer meter you can measure wind speed and air temperature. Once you have the right cross section, the Anemometer meter... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 45
  • Weather Component Sensed: Senses Wind Speed
  • Resolution of Velocity: 0.0100
Anemometer -- PCE-009
from PCE Instruments / PCE Americas Inc.

Accurate anemometer to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included. This anemometer has a good relation between price and quality and it combines accuracy and versatility with the... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 45
  • Weather Component Sensed: Senses Wind Speed
  • Resolution of Velocity: 0.1000
Anemometer -- PCE-A420
from PCE Instruments / PCE Americas Inc.

Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement. Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.9000 to 35
  • Weather Component Sensed: Senses Wind Speed
  • Resolution of Velocity: 0.1000
Display Console and Data Logger -- S-12
from RainWise, Inc.

Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
  • Resolution of Velocity: 1
Anemometer -- CS-810
from Clark Solutions

The CS-810 is a an economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities. It is also useful on the farm for checking ventilation in enclosed livestock facilities. Quick... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.8699 to 67.11
  • Weather Component Sensed: Senses Wind Speed
  • Resolution of Velocity: 0.1000
Tactical Meteorological Observation System -- TacMet® MAWS201M
from Vaisala

The Vaisala TacMet ® Tactical Meteorological Observation System is a field-deployable, compact weather station for various field operations. Offering broad sensor capability, the portable system can be easily and rapidly deployed. Moreover, it is a Commercial-Off-the-Shelf (COTS) product and... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 78.29
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point; Measures Total Cloud Cover
  • Wind Instrument Type: Cup
Traceable® Anemometer/Thermometer -- Model 4331
from Traceable® Products

One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.9091 to 67.05
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature
  • Resolution of Velocity: 0.0114
Solar Irradiance Meter -- TPI 510
from Test Products International, Inc. - TPI

The TPI Solar Meter is state of the art and easy to use. It is designed to measure solar power in W/m2 or BTU (ft2*h). Use to find the optimal angle of inclination for installing solar panels. Measure light intensity through windows Determine the effectiveness of solar film / window tint Measure... [See More]

  • Device Classification: Sensor System
  • Instrument Display Options: Digital Display
  • Weather Component Sensed: Measures solar Radiation
  • Instrument User Interface Options: Analog Front Panel
Amprobe SOLAR-100 Solar Power Meter
from Amprobe Test Tools

Optimize the placement of solar systems and verify window efficiency. The SOLAR-100 measures solar output that is used to calculate overall energy, efficiency and placement of solar systems. Applications: Windows performance calculation and verification of the heating or heat reduction caused by... [See More]

  • Device Classification: Sensor System
  • Instrument Display Options: Digital Display
  • Weather Component Sensed: Measures solar Radiation
  • Instrument User Interface Options: Digital Front Panel
Roadbed Water-Content Meter -- DOT600
from Campbell Scientific, Inc.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]

  • Device Classification: Sensor System
  • Humidity Accuracy: 2
  • Weather Component Sensed: Measures %Water or %Moisture Content
  • Height: 22
Vigilant Aircraft Hygrometer
from Edgetech Instruments Inc.

The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]

  • Device Classification: Sensor System
  • Dew Point Range Measured: -58 to 194
  • Weather Component Sensed: Measures Dew Point
  • Dew Point Accuracy: 0.2000
Air Velocity and Temperature Sensor -- ESAVTx20
from CARLO GAVAZZI Automation Components

Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting. 0-10 V or 4-20 mA output. 20 m/s measuring range. With or... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.4474 to 44.74
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature
  • Temperature Range Measured: 32 to 122
High Precision Climatestation for E1 Lab -- YCM16C
from Sartorius Lab Instruments GmbH & Co. KG

High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -22 to 140
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Temperature Accuracy: 0.1000
Ultraviolet Safety Meter -- Model 6D
from Solar Light Company, Inc.

The 6D is a hand-held laboratory and industrial grade instrument that measures the UV radiation hazard to eyes and skin. The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards... [See More]

  • Device Classification: Sensor System
  • Wavelength Range Measured: 250 to 400
  • Weather Component Sensed: Measures solar Radiation
  • Height: 6
Electronic Data Logger -- EDL
from RainWise, Inc.

The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable... [See More]

  • Device Classification: Sensor System
  • Instrument User Interface Options: Digital Front Panel
  • Instrument Display Options: Digital Display
  • Features: Integral Datalogger/ memory; Battery Powered
Anemometer and Multi-Purpose Test Instrument -- CS-800
from Clark Solutions

The CS-800 Anemometer is a marvelous and economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities, humidity, temperature and lighting levels. It is also useful on the farm for... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.8699 to 67.11
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
  • Resolution of Velocity: 0.1000
Traceable® Digital Anemometer -- Model 4091
from Traceable® Products

Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.9091 to 67.16
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature
  • Resolution of Velocity: 0.1136
UVA Detector -- 3D-600-UVA
from Solar Light Company, Inc.

The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range... [See More]

  • Device Classification: Sensor System
  • Wavelength Range Measured: 320 to 400
  • Weather Component Sensed: Measures solar Radiation
  • Height: 5.5
HAZMAT Weather Station -- HM-1
from RainWise, Inc.

The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software that enables responders to monitor... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
Traceable® Digital Barometer -- Model 4198
from Traceable® Products

Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -40 to 158
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
  • Temperature Accuracy: 1