Analog Front Panel Weather Instruments
from Mesa Systems Company
Displays direct % vol moisture content & TDR level at the touch of a button [See More]
- Device Classification: Sensor System
- Humidity Range Measured: 0.0 to 50
- Weather Component Sensed: Measures %Water or %Moisture Content
- Humidity Accuracy: 2
from Test Products International, Inc. - TPI
The TPI Solar Meter is state of the art and easy to use. It is designed to measure solar power in W/m2 or BTU (ft2*h). Use to find the optimal angle of inclination for installing solar panels. Measure light intensity through windows Determine the effectiveness of solar film / window tint Measure... [See More]
- Device Classification: Sensor System
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures solar Radiation
- Instrument User Interface Options: Analog Front Panel
from Traceable® Products
Traceable® Precision Barometer's triple scales provide a sensitive measure of atmospheric pressure from 954 to 1073 millibars, 28.1 to 31.7 inches of mercury, and 715 to 805 millimeters of mercury with a resolution of 0.5 mbar, 0.05 InHg, and 0.5 mmHg. Accuracy is ±0.5% of reading. Traceable to NIST... [See More]
- Device Classification: Sensor System
- Pressure Range Measured: 954 to 1073
- Weather Component Sensed: Measures Barometric Pressure
- Pressure Accuracy: 0.5000