Integral Datalogger / Memory Weather Instruments

12 Results
Display Console and Data Logger -- S-12
from RainWise, Inc.

Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
  • Resolution of Velocity: 1
Automatic Weather Station -- HydroMet™ MAWS201
from Vaisala

Portable AWS for temporary installations. The Vaisala HydroMet ™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological... [See More]

  • Device Classification: Sensor System
  • Height: 16.54
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 33.08
Electric Field Sensor -- CS110
from Campbell Scientific, Inc.

The CS110 is used for lightning warning applications and in research applications for measuring the local electric field. It measures the vertical component of the atmospheric electric field at the earth's surface. The CS110 sensor is typically part of a larger electric-field system. It includes an... [See More]

  • Device Classification: Sensor Only
  • Weight: 9
  • Height: 17
  • Mounting Type: Pole-mounted (Typically via clamps)
Anemometer -- CS-810
from Clark Solutions

The CS-810 is a an economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities. It is also useful on the farm for checking ventilation in enclosed livestock facilities. Quick... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.8699 to 67.11
  • Weather Component Sensed: Senses Wind Speed
  • Resolution of Velocity: 0.1000
Traceable® Anemometer/Thermometer -- Model 4331
from Traceable® Products

One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.9091 to 67.05
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature
  • Resolution of Velocity: 0.0114
All-in-One Handheld Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Device Classification: Sensor System
  • Pressure Range Measured: 800 to 1100
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Pressure Accuracy: 0.5000 to 0.6000
High Precision Climatestation for E1 Lab -- YCM16C
from Sartorius Lab Instruments GmbH & Co. KG

High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -22 to 140
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Temperature Accuracy: 0.1000
Electronic Data Logger -- EDL
from RainWise, Inc.

The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable... [See More]

  • Device Classification: Sensor System
  • Instrument User Interface Options: Digital Front Panel
  • Instrument Display Options: Digital Display
  • Features: Integral Datalogger/ memory; Battery Powered
Portable Barometric Pressure Transfer Standard Device -- PTB330TS
from Vaisala

Portable, battery operated transfer standard with data capability. Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate... [See More]

  • Device Classification: Sensor Only
  • Temperature Range Measured: 14 to 104
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Pressure Range Measured: 500 to 1100
Roadbed Water-Content Meter -- DOT600
from Campbell Scientific, Inc.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]

  • Device Classification: Sensor System
  • Humidity Accuracy: 2
  • Weather Component Sensed: Measures %Water or %Moisture Content
  • Height: 22
Anemometer and Multi-Purpose Test Instrument -- CS-800
from Clark Solutions

The CS-800 Anemometer is a marvelous and economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities, humidity, temperature and lighting levels. It is also useful on the farm for... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.8699 to 67.11
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
  • Resolution of Velocity: 0.1000
Traceable® Digital Barometer -- Model 4198
from Traceable® Products

Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for... [See More]

  • Device Classification: Sensor System
  • Temperature Range Measured: -40 to 158
  • Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
  • Temperature Accuracy: 1