Measures Specific/Absolute Humidity Weather Instruments

2 Results
Multifunction Wind Measurer -- PCE-AM 45
from PCE Instruments / PCE Americas Inc.

The multifunction wind measurer determines the wind speed via an impeller with a diameter of 65 mm / 2.5". The anemometer can reliably determine the speed in a measuring range of 0.3 ... 45.0 m/s / 0.9 ... 147 ft/s. In addition to the speed measurement with the anemometer, a volume flow measurement... [See More]

  • Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
  • Resolution of Velocity: 0.0224
  • Velocity Range Measured: 0.6711 to 101
  • Accuracy of Velocity: 3
Wind Measurer -- PCE-HWA 20BT
from PCE Instruments / PCE Americas Inc.

The wind measurer has a measuring range of 0 ... 30 m / s. In addition to the air flow, the wind measurer can also measure the ambient temperature between -20 ... 60°C / -4 ... 140°F and the ambient humidity between 0 ... 100% RH. The telescopic arm can be extended up to a length of 390 mm / 15.4... [See More]

  • Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
  • Resolution of Velocity: 0.0224
  • Velocity Range Measured: 0.0 to 67.11
  • Accuracy of Velocity: 5